EN
  • EN
  • DE

STV6434-1

Part No STV6434-1
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348781-STV6434-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV6434-1 CAD Model

Description

STV6434-1 Audio/Video Switch by STMicroelectronics

The STV6434-1 from STMicroelectronics is a highly integrated audio/video switch designed to facilitate the routing of analog audio and video signals in multimedia systems. This component is ideal for applications where space and power efficiency are critical, such as in digital set-top boxes, DVD players, and home theater systems.

Key Features:

  • Multiple Inputs and Outputs: The STV6434-1 comes equipped with various input and output channels that support composite video, S-video, and stereo audio signals, allowing for flexible connectivity options.
  • High Quality Video Switching: The device ensures minimal signal degradation thanks to its high bandwidth capability, which is essential for maintaining the integrity of video signals.
  • Audio Muting Function: An integrated audio muting function can be activated through the I²C bus, providing additional control over the audio output.
  • I²C Bus Control: All the switching functions are controlled via the I²C bus, making it easy to interface with a variety of microcontrollers and processors.
  • Low Crosstalk and High Isolation: The STV6434-1 is designed to minimize crosstalk between channels and provide high isolation to prevent signal interference, ensuring clear audio and video playback.
  • Single Supply Operation: It operates from a single supply voltage, simplifying the power design of the end application.

Applications:

The versatility of the STV6434-1 makes it suitable for a wide range of applications where audio and video signal switching is required. It is particularly useful in:

  • Digital Set-Top Boxes
  • DVD Players
  • Home Theater Systems
  • Multi-Media Receivers
  • Television Sets with Multiple AV Inputs

With its combination of features, the STV6434-1 offers a compact and efficient solution for managing the complex signal routing needs of modern audio/video equipment. Its integration into a system simplifies design, reduces component count, and enhances overall performance, making it a valuable component for any audio/video processing application.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess