EN
  • EN
  • DE

ST232ACTRTSSOP16

Part No ST232ACTRTSSOP16
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982838-ST232ACTRTSSOP16
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST232ACTRTSSOP16 CAD Model

Description

ST232ACTRTSSOP16 by STMicroelectronics

The ST232ACTRTSSOP16 is a state-of-the-art transceiver module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular component is part of STMicroelectronics' extensive line of interface ICs, which are integral to facilitating communication between various electronic systems.

Key Features

  • Interface Type: The device is a transceiver, which means it can transmit and receive serial data, making it an essential component for serial communication in electronic devices.
  • Supply Voltage Range: It operates over a wide range of supply voltages, catering to different power requirements and ensuring compatibility with various system designs.
  • High Data Rate: The ST232ACTRTSSOP16 supports high-speed data transfer, which is crucial for applications requiring quick and efficient communication between devices.
  • Package Type: Housed in a TSSOP16 package, it boasts a compact form factor that is suitable for space-constrained applications while providing adequate pin spacing for ease of PCB layout and manufacturing.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features, which safeguard the IC against the damaging effects of static electricity, enhancing its reliability and longevity in the field.

Applications

The versatility of the ST232ACTRTSSOP16 makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Serial data communication for industrial control systems
  • Interface for diagnostic ports in automotive environments
  • Peripheral connectivity for computers and networking equipment
  • Communication modules for consumer electronics

Reliability and Quality

As with all STMicroelectronics products, the ST232ACTRTSSOP16 is designed to meet the highest standards of quality and reliability. It is subjected to rigorous testing and validation processes to ensure it performs to specifications under various conditions. Customers can trust in the durability and performance of this transceiver, making it a reliable choice for their electronic designs.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess