The TL081MJGB is a high-performance JFET-input operational amplifier from Texas Instruments, designed to offer a fine balance of features that make it suitable for a broad spectrum of applications. The device boasts a high slew rate and low input bias and offset currents, which are the hallmark of the JFET technology used in its input stage.
Key Features
- Wide Common-Mode and Differential Voltage Ranges: The TL081MJGB can operate with a wide range of input voltages, making it versatile for various circuit configurations.
- Low Input Bias and Offset Currents: Ensures accuracy in applications requiring high precision and reduces error in signal processing.
- Low Noise: With its JFET technology, the TL081MJGB has inherently low noise, which is ideal for audio amplification and sensitive instrumentation.
- High Input Impedance: This characteristic makes it suitable for applications where it is necessary to maintain signal integrity over a wide frequency range.
- High Slew Rate: The high slew rate of the TL081MJGB allows it to handle rapid changes in input signals without distortion, making it suitable for high-speed amplifiers and fast signal conditioning circuits.
Applications
The TL081MJGB is a versatile component that finds its place in numerous applications, including:
- Audio and HiFi systems
- Active filters
- Signal conditioning
- Instrumentation amplifiers
- Analog-to-digital converters
- Professional audio equipment
- Function generators
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage |
±5V to ±15V |
| Input Offset Voltage |
3 mV |
| Operating Temperature |
-55°C to 125°C |
| Package / Case |
Metal Can |
With its robust design and reliable performance, the TL081MJGB operational amplifier is an excellent choice for professionals seeking a component that delivers consistent results across a variety of electronic applications.