Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260203-ST232
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ST232 CAD Model

Description

The ST232 from STMicroelectronics is a robust and versatile integrated circuit designed for serial communication. This device is a 3-driver, 2-receiver transceiver IC that operates as an interface between a Universal Asynchronous Receiver-Transmitter (UART) and a serial port. It is a key component for enabling serial communication in a wide array of applications, from industrial control systems to consumer electronics.

Key Features

  • Supply Voltage: The ST232 can operate with a supply voltage range of 4.5V to 5.5V, making it suitable for use in most 5V systems.
  • High Data Rate: It supports data transfer rates up to 120 kbps, ensuring efficient communication for medium-speed applications.
  • Electrostatic Discharge Protection: The device offers built-in ESD (Electrostatic Discharge) protection up to 8 kV on all pins, providing enhanced robustness and reliability in harsh environments.
  • Low Power Consumption: With a low supply current in the range of 5mA, the ST232 is optimized for low-power applications, contributing to energy-efficient designs.
  • Improved Drop-In Replacement: It is designed to be a drop-in replacement for the industry-standard MAX232, offering improved specifications and compatibility with existing designs.

Applications

The versatility of the ST232 makes it an ideal choice for a wide range of applications, including:

  • Serial data communication in personal computers
  • RS-232 interfaces for modems, printers, and other peripheral devices
  • Industrial control systems requiring robust communication links
  • Battery-powered devices with serial interfaces
  • Point-of-sale (POS) terminals and diagnostic equipment

Package and Quality

The ST232 is available in multiple package options, including DIP (Dual In-line Package) and SO (Small Outline) packages, to suit various assembly requirements. The product is manufactured to the highest quality standards, ensuring reliable performance in a range of operating conditions.

With its combination of high performance, reliability, and versatility, the ST232 from STMicroelectronics stands out as a premier choice for designers and engineers seeking a dependable serial communication solution.

You May Also Be Interested in

Renesas Electronics America
Single Digitally-Controlled (XDCP™) Potentiometer | IC DGTL POT 100KOHM 14TSSOP
Need more? Email Us
ECAD model for X9111TV14Z-2.7
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
Cirrus Logic Inc.
20MSPS 16-bit CCD Digitiser | IC AFE 3 CHAN 16BIT 28SSOP
Lowest to €22.8058
ECAD model for WM8199SCDS/RV
Analog Devices Inc.
Audio Dual Natched NPN transistor
Need more? Email Us
ECAD model for SSM2210S
Xilinx Inc.
Virtex-4 FPGA Electrical Characteristics | IC FPGA 576 I/O 1152FCBGA
Need more? Email Us
ECAD model for XC4VFX100-11FF1152I
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to €35.0440
ECAD model for TMS320F28235ZJZS
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Texas Instruments
HEX INVERTERS
Lowest to €40.1833
ECAD model for SNJ54HCT04FK
Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to €1.2686
ECAD model for TOP221G

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €2.0522 €61.5665
70+ €1.6833 €117.8341
110+ €1.6317 €179.4841
150+ €1.5788 €236.8234
195+ €1.5259 €297.5467
260+ €1.3686 €355.8354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention