Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 104929-D5310E14
Ultra Librarian 3D Model Ultra Librarian D5310E14 CAD Model

Description

Description

The D5310E14 is a versatile and durable electronic component designed to meet a range of applications and industry standards. Known for its reliability and performance, this component ensures seamless operation across various use cases.

Applications

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications

Features and Benefits

  • High Durability: Built to withstand challenging environments.
  • Compact Design: Integrates easily into space-constrained applications.
  • Energy Efficient: Promotes power saving and sustainability.
  • Cost-Effective: Offers excellent performance at a competitive price point.

This component is ideal for engineers looking for quality and efficiency in their electronic designs.

You May Also Be Interested in

TE Connectivity
EXT TOOL / Extraction Tool For Contacts, Size 8
Lowest to $7.2859
ECAD model for 0411-353-0805
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
ECAD model for 83
TE Connectivity
ILM ASSY WITH COVER, WIDE, LGA20 / Connector ILM Assembly For LGA 2011 Connectors
Need more? Email Us
ECAD model for 2229339-2
ebm-papst
MOTOR 4POLE 18W 83X93MM 230VAC / Fan Motor for M4Q Series For M4Q Series
Need more? Email Us
ECAD model for M4Q045-DA01-01
Skyworks Solutions Inc.
IC REG BUCK 1.2V 1.5A 8FTDFN / 3MHz, Fast Transient 1.5A Step-Down Converter in 2mm x 2mm Package
Lowest to $2.1020
ECAD model for AAT2113AIXS-0.6-T1
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for THS7800B1GEJ
TE Connectivity
Relay Sockets & Hardware Bracket
Need more? Email Us
ECAD model for 4-1419106-0
Hammond Manufacturing
RACK HARDWARE / Rail Depth Adapter Kit, Black, 1.75In Length, 4In Depth, In Height
Need more? Email Us
ECAD model for RDA1U4
Omron
CONVERTER CURRENT 1-80A FOR SAO / Current Converters For Solid-state, Plugin Current Sensor
Need more? Email Us
ECAD model for SET-3A

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention