EN
  • EN
  • DE

LT1785ACN8#PBF

Part No LT1785ACN8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX 60V RS485/RS422 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1058709-LT1785ACN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1785ACN8#PBF CAD Model

Description

Overview of LT1785ACN8#PBF

The LT1785ACN8#PBF is a robust and versatile low power RS485/RS422 transceiver from Linear Technology, now part of Analog Devices. This device is designed to provide reliable data transmission over long distances and in electrically noisy environments. It is particularly well-suited for industrial, networking, and telecommunications applications where a differential communication standard is required for data integrity and noise immunity.

Key Features

  • Electrical Specifications: The LT1785ACN8#PBF operates from a single 5V supply and features a low quiescent current of 600µA, making it an energy-efficient choice for portable and power-sensitive applications.
  • High-Speed Operation: It is capable of data rates up to 2.5Mbps, allowing for high-speed communication that is essential for modern industrial protocols and data exchange.
  • Extended Common-Mode Range: The transceiver supports an extended common-mode range of ±12V, exceeding the requirements of the RS485 and RS422 standards, which ensures reliable data transmission even in the presence of ground loop voltages.
  • Thermal Protection: The device includes thermal shutdown protection that disables the driver outputs if the die temperature exceeds a safe limit, ensuring the protection of the transceiver and the bus lines under fault conditions.
  • Robust Bus Pins: The receiver and driver input/output pins are protected against ±60V faults and can handle up to ±15kV ESD strikes, which provides robustness against electrical overstress and enhances system reliability.

Package and Compliance

The LT1785ACN8#PBF is offered in an 8-lead PDIP package, which is practical for through-hole mounting and ideal for prototyping or applications with space constraints. It complies with the RS485 and RS422 standards for differential data transmission, ensuring compatibility with a wide range of industry-standard interfaces and systems.

Applications

Thanks to its combination of speed, power efficiency, and ruggedness, the LT1785ACN8#PBF is well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • Networked devices in harsh environments
  • Telecommunications equipment
  • Fieldbus networks
  • Remote sensors and data acquisition systems

In conclusion, the LT1785ACN8#PBF from Linear Technology is a high-performance RS485/RS422 transceiver that offers a perfect balance of speed, power efficiency, and ruggedness, making it an excellent choice for any application requiring reliable differential data communication.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess