EN
  • EN
  • DE

ST16C32245TBR

Part No ST16C32245TBR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC BUX TXRX LVL XLATOR 42-TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2, 12
Voltage - VCCA 2.3V to 3.6V
Voltage - VCCB 1.65V to 2.7V
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Features Power-Off Protection
Mounting SMD (SMT)
Case / Package 42-μTFBGA (4x3.5)
Win Source Part Number 037812-ST16C32245TBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST16C32245TBR CAD Model

Description

The ST16C32245TBR is a state-of-the-art integrated circuit from STMicroelectronics, designed to offer superior performance in serial communication applications. This device is part of ST's extensive line of UART (Universal Asynchronous Receiver/Transmitter) interfaces, which are known for their reliability and versatility in providing serial connectivity solutions.

The ST16C32245TBR is engineered to facilitate bidirectional serial communication between a microcontroller and peripheral devices or between microcontrollers. It is particularly suitable for applications that require high-speed data exchange, such as industrial control systems, telecommunications, networking equipment, and point-of-sale terminals.

Key Features:

  • High Data Transfer Rate: The device supports baud rates up to several Mbps, making it ideal for high-speed data transmission requirements.
  • Dual Channel Interface: It features two independent UART channels, allowing simultaneous data processing and communication on two separate ports.
  • FIFO Buffers: Each channel is equipped with transmit and receive FIFO buffers, which help to reduce the load on the CPU and improve system efficiency by managing data bursts.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, offering flexibility to work with various system clock frequencies and communication standards.
  • Flexible Serial Protocol Support: It supports a wide range of serial protocols, including 5-, 6-, 7-, or 8-bit characters with even, odd, or no parity, and 1, 1.5, or 2 stop bits.
  • Modem Control Functions: Integrated modem control functions provide the necessary signals for establishing and maintaining modem communications, which is essential in telecommunication interfaces.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-operated applications.
  • Industry-Standard Packaging: The ST16C32245TBR comes in a TQFP (Thin Quad Flat Package) form factor, which is widely used in the industry and is known for its space-saving footprint.

Overall, the ST16C32245TBR by STMicroelectronics is a robust and versatile UART interface IC that offers advanced features for complex serial communication tasks. Its dual-channel operation and high data throughput capabilities make it an excellent choice for designers looking to implement efficient and reliable data exchange in their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess