EN
  • EN
  • DE

HCF4010YM013TR

Part No HCF4010YM013TR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC BUFF/CNVRTR HEX N-INV 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 6
Channels per Circuit 1
Voltage - VCCA 3V to 20V
Voltage - VCCB 3V to 20V
Output Type Non-Inverted
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 016789-HCF4010YM013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4010YM013TR CAD Model

Description

STMicroelectronics HCF4010YM013TR Product Overview

The HCF4010YM013TR from STMicroelectronics is a high-performance, Hex non-inverting buffer/line driver designed to offer both high-speed and high-voltage level-shifting capabilities. This integrated circuit is part of the CMOS family and is particularly suitable for driving capacitive or low-impedance loads.

Key Features

  • Hex Buffers: Six independent non-inverting buffer circuits provide versatility in a range of applications.
  • High Voltage Tolerance: Capable of handling voltage levels up to 15V, making it suitable for various digital applications.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, conserving energy in sensitive designs.
  • Wide Operating Temperature Range: Reliable performance is guaranteed with an operating temperature range from -55°C to +125°C.
  • Surface-Mount Package: Comes in a surface-mount SOP package, which is ideal for compact and high-density PCB designs.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (TR suffix), which is suitable for automated assembly processes.

Applications

The versatility of the HCF4010YM013TR makes it an excellent choice for a wide array of applications, including:

  • Logic level shifting for interfacing different voltage domains
  • Driving heavy loads such as relays, solenoids, and LEDs
  • Signal buffering for increased drive capability
  • Bus driver applications requiring high current drive and voltage level translation
  • Memory address drivers, clock drivers, and bus-oriented transmitters/receivers

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the HCF4010YM013TR is no exception. It is manufactured using robust and mature CMOS technology, ensuring stable and long-lasting performance in even the most demanding environments.

Conclusion

With its high-voltage capabilities, low power consumption, and versatile buffering capacity, the HCF4010YM013TR from STMicroelectronics is a highly reliable and efficient solution for various digital and level-shifting applications. Its robust design and wide temperature range make it suitable for industrial, automotive, and consumer electronics markets, among others.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3039 $50.1435
405+ $0.2494 $101.0070
625+ $0.2416 $151.0000
860+ $0.2338 $201.0680
1,110+ $0.2260 $250.8600
1,485+ $0.2026 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184,100 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess