EN
  • EN
  • DE

ST2129QTR

Part No ST2129QTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 10QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Voltage Level Translator Bidirectional 1 Circuit 2 Channel 89Mbps 10-QFN (1.8x1.4)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-QFN (1.8x1.4)
Family Name ST2129
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-10150-6, 497-10150-1, 497-10150-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897815-ST2129QTR
Ultra Librarian 3D Model Ultra Librarian ST2129QTR CAD Model

Description

The ST2129QTR is a cutting-edge semiconductor component produced by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • High Performance: The ST2129QTR is built to deliver exceptional performance, ensuring that electronic devices operate at their optimal levels.
  • Energy Efficient: With energy efficiency in mind, this component is engineered to minimize power consumption, making it ideal for battery-operated devices and eco-friendly applications.
  • Durability: STMicroelectronics is known for its durable products, and the ST2129QTR is no exception. It is designed to withstand harsh conditions, ensuring long-term reliability.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the ST2129QTR provides enhanced functionality that can easily integrate with modern electronic systems.

Applications

The versatility of the ST2129QTR allows it to be used in various applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

The ST2129QTR boasts an impressive set of technical specifications that enable it to meet the rigorous demands of contemporary electronic devices:

  • Voltage range compatibility
  • High-speed signal processing capabilities
  • Robust thermal performance for improved stability
  • Compact form factor for space-sensitive applications

Quality and Support

STMicroelectronics is committed to providing high-quality products, and the ST2129QTR is backed by a comprehensive support system. Customers can access technical documentation, development tools, and a dedicated support team to assist with integration, troubleshooting, and optimization of their applications.

Whether you're developing the next generation of consumer gadgets or enhancing industrial automation, the ST2129QTR from STMicroelectronics is an excellent choice for your semiconductor needs.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1247 $61.8585
130+ $0.9230 $119.9900
195+ $0.8941 $174.3495
270+ $0.8652 $233.6040
350+ $0.8365 $292.7750
465+ $0.7498 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess