EN
  • EN
  • DE

ST2378ETTR

Part No ST2378ETTR
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 8-BIT DUAL ESD 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.7V to 5.5V
Voltage - VCCB 1.7V to 5.5V
Output Type Open Drain
Data Rate 13Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Off Protection
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1102541-ST2378ETTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST2378
Introduction Date September 05, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ST2378ETTR CAD Model

Description

The ST2378ETTR from STMicroelectronics is a cutting-edge, low-voltage, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is tailored to address the needs for controlled impedance and minimal electromagnetic interference (EMI), which are critical in modern electronic applications.

The device allows for bidirectional level shifting between different voltage domains, supporting interfaces from 1.65V to 5.5V. This makes the ST2378ETTR highly versatile and suitable for multi-voltage systems, such as those found in consumer electronics, automotive, and industrial control units.

With its 8-bit bidirectional data path, the ST2378ETTR facilitates the smooth transfer of data. Each data path is equipped with a set of input/output (I/O) terminals that support high-speed signal propagation while maintaining a low on-state resistance. This ensures efficient data flow with minimal signal degradation, even at high switching frequencies.

The device also features power-off protection, which ensures that no excessive current is drawn from or supplied to a powered-down domain, thus safeguarding the integrity of the data and the connected devices. Additionally, the ST2378ETTR boasts an ESD protection system that exceeds JESD 22, ensuring the transceiver's resilience against electrostatic discharges and enhancing its reliability in harsh environments.

For ease of implementation in a variety of applications, the ST2378ETTR comes in a TSSOP-20 package, which is known for its compact footprint and suitability for space-constrained applications. The package is also compatible with standard surface-mount technology (SMT), allowing for streamlined assembly processes.

In summary, the ST2378ETTR from STMicroelectronics represents an optimal solution for designers looking to interface different logic levels within a system while maintaining signal integrity and protecting against power anomalies and ESD events. Its robust feature set and compact form factor make it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7624 $52.6736
33+ $3.0871 $101.8743
51+ $2.9906 $152.5206
70+ $2.8941 $202.5870
90+ $2.7977 $251.7930
120+ $2.5083 $300.9960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess