EN
  • EN
  • DE

SRK2001TR

Part No SRK2001TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SMART DVR SYNC REC LLC 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 4.5V ~ 32V
Supply Current 35mA
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-SOP
Supplier Device Package 10-SSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 734661-SRK2001TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRK2001TR CAD Model

Description

Introducing the SRK2001TR: Adaptive Synchronous Rectification Controller

The SRK2001TR from STMicroelectronics is a state-of-the-art adaptive synchronous rectification controller designed to enhance the efficiency of flyback converters, primarily used in the realm of switched-mode power supplies. This innovative component is tailored for operation in quasi-resonant (QR) ZVS (Zero Voltage Switching) flyback converters, which are commonly found in applications such as smart adapters, televisions, and all-in-one PCs that demand high efficiency and reliability.

One of the key features of the SRK2001TR is its ability to automatically adapt to the power converter's working conditions, ensuring optimal body diode conduction time and minimizing power losses. The device is capable of detecting the transformer demagnetization and promptly turns on the MOSFET to prevent excess energy from being dissipated, thus maximizing efficiency across different load conditions.

The SRK2001TR comes in a compact and robust TSOT-23-6 package, making it suitable for space-constrained applications while providing a robust solution for power supply designs. It supports a wide V<sub>cc operating range, accommodating various design specifications and ensuring a flexible and adaptive approach to synchronous rectification.

With its built-in high-voltage startup source, the SRK2001TR is capable of self-supplying when the flyback converter is in operation, eliminating the need for an auxiliary winding. This feature simplifies the design and can help reduce the overall bill of materials. Additionally, the controller offers under-voltage lockout (UVLO) protection, which ensures the device operates within safe voltage levels, further enhancing the reliability and lifespan of the power supply.

The SRK2001TR also boasts advanced features such as programmable minimum off-time, which can be adjusted to guarantee proper operation even in the most demanding conditions. This flexibility allows designers to fine-tune the performance of their power supplies to achieve the best possible efficiency.

Overall, the SRK2001TR from STMicroelectronics represents a cutting-edge solution for improving power supply efficiency and performance. Its adaptive behavior, robust package, and comprehensive feature set make it an excellent choice for designers looking to create efficient, reliable, and compact power conversion systems.

You May Also Be Interested in

Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $5.6285
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4842 $50.8410
255+ $0.3973 $101.3115
390+ $0.3849 $150.1110
540+ $0.3725 $201.1500
695+ $0.3600 $250.2000
930+ $0.3228 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,290 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess