Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
Product Status Obsolete
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Power - Output 18.3dBm
Sensitivity -96dBm
Serial Interfaces I2C, SPI, UART
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 3.3V
Current - Receiving 105mA
Current - Transmitting 260mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPWF04
Other Names 497-17233
Standard Package 1,020
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.79.0000
Win Source Part Number 1235666-SPWF04SC
Ultra Librarian 3D Model Ultra Librarian SPWF04SC CAD Model

Description

The SPWF04SC from STMicroelectronics is a highly integrated Wi-Fi module that enables wireless connectivity for a wide range of applications. This compact module is designed to provide a complete and easy-to-use solution for integrating Wi-Fi capabilities into various electronic devices, including smart home appliances, industrial automation systems, and consumer electronics.

Key Features:

  • 802.11 b/g/n Compliant: The module supports the IEEE 802.11 b/g/n standards, ensuring compatibility with a broad range of wireless networks and delivering reliable performance with data rates up to 65 Mbps.
  • Integrated TCP/IP Stack: With a built-in TCP/IP stack, the SPWF04SC simplifies network communications and reduces the processing load on the host microcontroller, enabling faster and more efficient data handling.
  • Secure Wireless Communication: Security is a top priority, and the module supports WPA/WPA2 personal security protocols, ensuring that wireless communications are protected from unauthorized access.
  • Small Form Factor: The compact size of the SPWF04SC makes it ideal for space-constrained applications, allowing for seamless integration into a variety of products without the need for significant design changes.
  • Easy Configuration: The module can be easily configured via AT commands, web server, or dedicated mobile application, providing flexibility for developers and simplifying the setup process for end-users.
  • Multiple Interfaces: It offers a range of interfaces, including UART, SPI, SDIO, and I2C, which provides versatility in connecting to different types of host controllers and peripherals.
  • Low Power Consumption: Designed with energy efficiency in mind, the SPWF04SC is suitable for battery-powered devices, contributing to longer operational lifetimes and reduced power costs.

Applications:

The SPWF04SC Wi-Fi module is ideal for applications such as:

  • Smart home devices (thermostats, lighting controls, security cameras)
  • Industrial monitoring and control systems
  • Healthcare devices (patient monitoring, wearable technology)
  • Consumer electronics (smart TVs, gaming consoles)
  • Remote sensor networks

In summary, the SPWF04SC from STMicroelectronics is a versatile and powerful Wi-Fi module that offers ease of integration, robust security features, and a multitude of interfaces, making it an excellent choice for adding wireless capabilities to a diverse array of electronic products.

You May Also Be Interested in

Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $10.7728
ECAD model for ZGM130S037HGN2R
Microchip Technology
RF TXRX MOD WIFI TH SMD
Need more? Email Us
ECAD model for ATWINC1500-MR210PB1952-T
Simcom
RF TXRX MODULE CELL SMD
Lowest to $12.4091
ECAD model for A7682E
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.5870
ECAD model for ATWINC1500-MR210PB1952
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $22.4073
ECAD model for ATWINC1500-MR210PB1976
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $293.0527
ECAD model for WT12-A-AI5IAP
Simcom
RF Transceiver Modules and Modems RoHS
Lowest to $18.2144
ECAD model for A7672E-FASE
Quectel
RF TXRX MOD BT NAV WIFISMD
Need more? Email Us
ECAD model for SC66ENB-64GB-UGAD
U-blox
RF TXRX MODULE NAVIGATION SMD
Need more? Email Us
ECAD model for NEO-F10N-00B

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention