EN
  • EN
  • DE

SPC58EC80C3Q0C0X

Part No SPC58EC80C3Q0C0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 292FPBGA  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-FPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 64
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 292-FBGA
Supplier Device Package 292-FPBGA (17x17)
Base Product Number SPC58
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1263424-SPC58EC80C3Q0C0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC80C3Q0C0X CAD Model

Description

The SPC58EC80C3Q0C0X is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This high-performance product is part of the SPC5 Chorus series, which is specifically designed to meet the demanding requirements of automotive applications.

Built on Power Architecture® technology, the SPC58EC80C3Q0C0X is equipped with a triple-core processor that operates at a frequency of up to 80 MHz. This robust processing capability makes it an ideal choice for handling complex computations and multiple tasks simultaneously, which is essential in modern automotive systems.

This MCU comes with an impressive 4MB of embedded flash memory, providing ample space for application code and data storage. Additionally, the device features 192KB of RAM, ensuring smooth and efficient operation even when dealing with large datasets or high-speed data processing.

One of the key features of the SPC58EC80C3Q0C0X is its advanced security system. It includes a Hardware Security Module (HSM) that supports encryption and decryption functions, safeguarding sensitive data and preventing unauthorized access to the vehicle's electronic systems. This is crucial for adhering to the stringent safety and security standards of the automotive industry.

The microcontroller also boasts a wide range of connectivity options, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) buses, and Ethernet support. These interfaces enable the MCU to communicate effectively with other components within the vehicle, as well as external devices and networks.

In terms of reliability, the SPC58EC80C3Q0C0X is designed to operate under harsh conditions, with an extended temperature range that ensures performance stability in extreme automotive environments. This makes it a highly durable and reliable choice for vehicle manufacturers and suppliers.

Overall, the SPC58EC80C3Q0C0X from STMicroelectronics is a powerful and secure microcontroller that provides advanced features for automotive applications, ensuring top-tier performance, connectivity, and security for next-generation vehicles.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess