EN
  • EN
  • DE

SPC582B60E1CD00X

Part No SPC582B60E1CD00X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64ETQFP / e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 2B-Line
Package Tape & Reel
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 48
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.3V, 5V
Data Converters A/D 27x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC582
Other Names 497-19046-6,497-19046-1,497-19046-2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263437-SPC582B60E1CD00X
Ultra Librarian 3D Model Ultra Librarian SPC582B60E1CD00X CAD Model

Description

The SPC582B60E1CD00X is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This device is part of the SPC58 2B Line of 32-bit Power Architecture microcontrollers, which are renowned for their robust performance, exceptional reliability, and advanced security features.

Key Features

  • Core: The product is based on a dual-core Power Architecture e200z4d and e200z0h, which can run at speeds up to 80 MHz. This dual-core setup allows for efficient handling of complex computations and real-time processing, making it ideal for automotive control units.
  • Memory: It comes equipped with a substantial memory capacity, including up to 1 MB of Flash memory and 96 KB of RAM, providing ample space for application code and data storage.
  • Security: To address the growing concerns over automotive cybersecurity, the SPC582B60E1CD00X includes state-of-the-art security features such as a Hardware Security Module (HSM), which ensures secure boot, key storage, and cryptographic operations.
  • Communication Interfaces: A wide array of communication interfaces is supported, including CAN FD for robust and fast vehicle network communication, LIN, FlexRay, and Ethernet for connectivity with other vehicle modules and external networks.
  • Analog-to-Digital Converter (ADC): The integrated high-resolution ADCs provide accurate sensor readings, which are essential for precise control and diagnostics in automotive systems.
  • Temperature Range: With an operational temperature range from -40°C to 150°C, this microcontroller is designed to withstand the harsh conditions found in automotive environments.
  • Package: The device is available in a LQFP144 package, which is suitable for space-constrained applications while allowing for sufficient I/O ports and connectivity.

Applications

The SPC582B60E1CD00X microcontroller is specifically tailored for automotive applications such as engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set ensures reliable performance for the next generation of smart vehicles.

Overall, the SPC582B60E1CD00X from STMicroelectronics represents a powerful and secure solution for automotive electronics developers, providing the necessary tools to create advanced and reliable vehicle systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4746 $57.8984
9+ $11.8766 $106.8894
14+ $11.5054 $161.0756
18+ $11.1343 $200.4174
24+ $10.7631 $258.3144
32+ $9.6497 $308.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess