EN
  • EN
  • DE

STM32F756VGH6

Part No STM32F756VGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TFBGA / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 100-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, Ethernet, HDMI-CEC, I²C, IrDA, LINbus, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 82
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (8x8)
Base Product Number STM32F756
Other Names 497-16799
Standard Package 2,088
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262685-STM32F756VGH6
Ultra Librarian 3D Model Ultra Librarian STM32F756VGH6 CAD Model

Description

STM32F756VGH6 Microcontroller

The STM32F756VGH6 is a high-performance microcontroller from STMicroelectronics, which is a part of the STM32F7 series, known for its advanced ARM Cortex-M7 core. This microcontroller is designed to work at the highest possible speeds without compromising on power efficiency, making it an ideal choice for demanding applications that require a balance between performance and power consumption.

Featuring a core speed of up to 216 MHz, the STM32F756VGH6 is one of the fastest microcontrollers in the market, capable of reaching 1082 CoreMark/462 DMIPS when executing from Flash memory. With this level of performance, it is well-suited for complex tasks in real-time applications, high-speed processing in industrial controls, and sophisticated user interface in consumer electronics.

The microcontroller comes with a substantial 1 Mbyte of Flash memory and 340 Kbytes of RAM, which provides ample space for storing applications and data. It also supports a range of enhanced I/Os and peripherals that can be seamlessly integrated into various designs. The STM32F756VGH6 includes a flexible memory controller that supports Compact Flash, SRAM, PSRAM, NOR and NAND memories. It is also equipped with dual-mode Quad-SPI interface facilitating the connection to external high-speed memories.

One of the key features of this microcontroller is its rich set of peripherals. It includes advanced 16-bit and 32-bit timers, up to three 12-bit ADCs with 24 channels, up to two DACs, a low-power RTC, twelve general-purpose 16-bit timers, and two PWM timers for motor control. Connectivity options are robust, with three I2C interfaces, four USARTs and four UARTs, six SPIs, two CANs, and USB OTG with full-speed and high-speed capabilities.

The STM32F756VGH6 also emphasizes on security and reliability, featuring a hardware cryptographic acceleration unit, a true random number generator, and a range of backup registers that can preserve data if the main power supply is unavailable. It also supports error correction code (ECC) with the Flash memory, which enhances the reliability of applications.

Overall, the STM32F756VGH6 from STMicroelectronics is a powerful and versatile microcontroller that meets the requirements of a wide spectrum of high-performance embedded applications, from industrial automation and control to consumer electronics and Internet of Things (IoT) devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess