EN
  • EN
  • DE

LTC1338CSW

Part No LTC1338CSW
Manufacturer Linear Technology
Catalog Interface - Specialized
Description LTC1338 - 5V Low Power RS232 5-Driver/3-Receiver Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 120 kbps
Lead Free Contains Lead
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Pins 28
Number of Receivers 3
Number of Transceivers 1
Number of Transmitters 5
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1026926-LTC1338CSW
Categories Interface - Specialized
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1338CSW CAD Model

Description

Overview of LTC1338CSW from Linear Technology

The LTC1338CSW is a versatile and high-performance integrated circuit designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacturing of analog integrated circuits. This product is a feature-rich, multi-protocol RS232/RS485 transceiver that is ideal for applications requiring a reliable interface for data communication.

Key Features

  • Multi-Protocol Support: The LTC1338CSW is capable of handling both RS232 and RS485 protocols, making it highly adaptable for various communication requirements.
  • Automatic Switching: It includes an automatic switching feature between driver and receiver modes, which facilitates ease of use in half-duplex RS485 systems.
  • High Data Rates: This transceiver supports data rates up to 120kbps for RS485 and 120kbps for RS232, ensuring efficient and rapid data transfer.
  • Robust ESD Protection: The device offers protection against electrostatic discharge up to ±10kV for RS232 and ±15kV for RS485, safeguarding the IC from common electrical overstress conditions.
  • Low Power Shutdown: Features a low power shutdown mode that reduces the supply current to 10µA, which is ideal for power-sensitive applications.
  • Wide Operating Temperature: It operates effectively over a temperature range of 0°C to 70°C, ensuring reliability across diverse environmental conditions.

Applications

The LTC1338CSW is suited for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Networked devices in automation
  • Point of sale (POS) equipment
  • Data acquisition systems
  • Remote sensors and telemetry

Package and Quality

Enclosed in a 20-lead wide body SOIC package, the LTC1338CSW is designed to meet the stringent space and weight requirements of modern electronic devices. The product adheres to high-quality standards, ensuring performance and durability for both commercial and industrial applications.

With its combination of dual-protocol support, high-speed data transfer, and robust protection features, the LTC1338CSW from Linear Technology is an excellent choice for designers looking to implement reliable data communications in their systems.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess