EN
  • EN
  • DE

SPC574K72E7C6FAY

Part No SPC574K72E7C6FAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2.5MB FLSH 176ELQFP / e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 176-eLQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100 MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-eLQFP (24x24)
Base Product Number SPC574
Standard Package 400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263545-SPC574K72E7C6FAY
Ultra Librarian 3D Model Ultra Librarian SPC574K72E7C6FAY CAD Model

Description

The SPC574K72E7C6FAY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This high-performance MCU is part of the SPC57 K Line, which is well-known for its robust architecture, advanced features, and exceptional reliability.

Key Features:

  • Core: The product features a 32-bit Power Architecture® with a dual-core structure, ensuring efficient processing and multitasking capabilities. Each core runs at a frequency of up to 200 MHz, providing the computational power needed for complex applications.
  • Memory: It comes equipped with a generous 1.5 MB of flash memory and 128 KB of RAM, which allows for ample program storage and smooth execution of applications.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and Ethernet, this MCU offers versatile connectivity options to cater to various communication protocols required in modern automotive networks.
  • ADC: The inclusion of high-resolution analog-to-digital converters enables precise sensor data acquisition, which is critical for real-time control systems.
  • Temperature Range: Designed to operate reliably in extreme conditions, it has an extended temperature range from -40°C to 125°C, making it suitable for under-hood automotive environments.
  • Safety: Safety features are in accordance with ISO 26262 standards, making the SPC574K72E7C6FAY an ideal choice for safety-critical applications.
  • Package: The MCU comes in a LQFP144 package, which is designed for easy integration into various circuit designs and for compatibility with standard PCB manufacturing processes.

Applications:

The SPC574K72E7C6FAY is adept for a broad range of applications, including but not limited to engine management systems, transmission control, body control modules, advanced driver-assistance systems (ADAS), and industrial control systems. Its robust design and advanced features make it a reliable choice for developers looking to create sophisticated and durable electronic systems.

Overall, the SPC574K72E7C6FAY from STMicroelectronics represents a blend of performance, integration, and reliability, making it a top-tier microcontroller for applications where failure is not an option.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9472 $55.7888
9+ $11.4439 $102.9951
14+ $11.0863 $155.2082
19+ $10.7287 $203.8453
25+ $10.3710 $259.2750
33+ $9.2982 $306.8406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess