Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number SPC560D30L1B4E0X-ND, 497-19300-1, 497-19300-2, 497-19300-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934790-SPC560D30L1B4E0X
Ultra Librarian 3D Model Ultra Librarian SPC560D30L1B4E0X CAD Model

Description

Product Overview: SPC560D30L1B4E0X from STMicroelectronics

The SPC560D30L1B4E0X is a cutting-edge automotive microcontroller produced by STMicroelectronics, designed to meet the rigorous demands of modern vehicle electronics. This product is part of the SPC560Dx series, which is renowned for its exceptional performance, reliability, and versatility in automotive applications.

Key Features

  • Core: The microcontroller is built around a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, providing robust computational power for complex automotive applications.
  • Memory: It comes equipped with 384 KB of Flash memory for program storage and 32 KB of RAM for efficient data processing.
  • Advanced Timer: The device includes a Modular Clocked Timer System (MCTS) to support a wide range of timing and control tasks.
  • Enhanced Safety Features: To ensure safety-critical operation, the SPC560D30L1B4E0X is integrated with a Memory Protection Unit (MPU), a Fault Collection and Control Unit (FCCU), and a Cyclic Redundancy Check (CRC) module.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and Serial Peripheral Interface (SPI), facilitating seamless integration with other components in automotive systems.
  • Analog-to-Digital Converter: An on-chip 12-bit Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals.

Applications

The SPC560D30L1B4E0X is ideally suited for a wide range of automotive applications, such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust architecture ensures reliable performance in the harsh environments typical of automotive applications.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SPC560D30L1B4E0X is designed with industry-leading technology and is manufactured to meet the highest standards of quality and reliability, ensuring long-term performance in automotive applications.

Summary

The SPC560D30L1B4E0X microcontroller from STMicroelectronics is a powerful and reliable solution for automotive electronics. With its robust feature set and adherence to stringent safety standards, it stands as a top choice for developers looking to create advanced vehicle systems.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7944 $53.9720
12+ $8.8569 $106.2828
18+ $8.5802 $154.4436
25+ $8.3034 $207.5850
32+ $8.0266 $256.8512
42+ $7.1963 $302.2446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 23,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention