EN
  • EN
  • DE

ST72F324BACR

Part No ST72F324BACR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838920-ST72F324BACR
Ultra Librarian 3D Model Ultra Librarian ST72F324BACR CAD Model

Description

STMicroelectronics ST72F324BACR Microcontroller

The ST72F324BACR is a robust 8-bit microcontroller from STMicroelectronics, designed to offer an optimal mix of low power consumption and high performance for a wide range of embedded applications. This microcontroller is part of the ST7 family, known for their reliability and versatility in various industrial and consumer product applications.

At the heart of the ST72F324BACR is a high-density non-volatile memory, providing ample space for complex applications. The device comes with 16K bytes of Flash program memory, which is both efficient and reliable, allowing for in-application programming and in-circuit programming for a highly flexible development cycle. With 512 bytes of RAM, the ST72F324BACR can handle multitasking operations and data-intensive processes without compromising on performance.

The microcontroller features a wide range of peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with up to 12 channels, which is perfect for interfacing with analog sensors and converting their signals for digital processing. Additionally, the ST72F324BACR is equipped with a synchronous serial communication interface (SPI) and an I2C interface, facilitating easy communication with other microcontrollers, sensors, and peripheral devices.

For timing and control operations, the ST72F324BACR offers two 16-bit timers, each with PWM capability, which are essential for tasks that require precise timing such as motor control. There is also an 8-bit Lite Timer with an external clock counter mode, providing further versatility in time-sensitive applications.

Security features are also embedded in the ST72F324BACR, including a watchdog timer to ensure the system continues to operate even if there is a software anomaly. With a wide operating voltage range from 3.0V to 5.5V, the microcontroller can be used in environments with varying power supplies, maintaining its reliability and stability.

Designed with an industry-standard 80-pin QFP (Quad Flat Pack) package, the ST72F324BACR is easy to integrate into PCB designs, and its compact form factor makes it suitable for space-constrained applications. Whether it's for automotive, home appliances, or automation systems, the ST72F324BACR is a flexible and powerful solution that engineers can rely on for their embedded system designs.

You May Also Be Interested in

521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess