EN
  • EN
  • DE
  • IT

SPC560P40L3BEABY

Part No SPC560P40L3BEABY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Manufacturer Homepage www.st.com
Win Source Part Number 734631-SPC560P40L3BEABY
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560P40L3
ECCN 3A991.a.2
Country of Origin Malta
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SPC560P40L3BEABY CAD Model

Description

STMicroelectronics SPC560P40L3BEABY Microcontroller

The SPC560P40L3BEABY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer robust performance for automotive and industrial applications. This high-performance MCU is built on a Power Architecture® core and is part of the SPC56 32-bit MCU family, which is renowned for its exceptional processing capabilities and reliability in demanding environments.

Key Features:

  • Advanced Core: At the heart of the SPC560P40L3BEABY lies a 32-bit Power Architecture® V1 core that operates at a frequency of up to 64 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing.
  • Memory Specifications: The MCU comes equipped with a generous memory configuration, featuring 256 KB of flash memory and 64 KB of RAM. This ample memory space allows for efficient code storage and smooth data handling.
  • Enhanced Peripheral Set: A wide array of peripherals enhances the functionality of this MCU, including multiple CAN interfaces, UARTs, SPI, and I2C modules, allowing for versatile communication options.
  • Robust I/O Capabilities: With up to 59 General Purpose I/O (GPIO) pins, the SPC560P40L3BEABY offers flexible connection possibilities, making it suitable for a variety of digital and analog signal requirements.
  • Integrated ADC: An integrated Analog-to-Digital Converter (ADC) with multiple channels allows for precise measurement of analog signals, which is crucial for sensor interfacing and data acquisition tasks.
  • Security and Safety Features: The MCU provides advanced security features, including a Memory Protection Unit (MPU) and a cryptographic services engine, ensuring data protection and secure communication. Additionally, it includes safety features that make it compliant with the ISO 26262 standard for automotive safety.

Applications:

The SPC560P40L3BEABY is designed to meet the rigorous demands of automotive applications such as engine management, transmission control, and body electronics. It is also well-suited for industrial applications, including factory automation, robotics, and motor control systems.

STMicroelectronics' commitment to quality and performance is evident in the SPC560P40L3BEABY MCU, making it an ideal choice for developers looking for a reliable and powerful microcontroller solution. With its advanced features and compliance with automotive safety standards, this MCU stands out as a top-tier component for sophisticated electronic systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess