EN
  • EN
  • DE

SPC560B64L7C6E0X

Part No SPC560B64L7C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 53x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Part Number Series SPC560B
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812804-SPC560B64L7C6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B64L7C6E0X CAD Model

Description

The SPC560B64L7C6E0X is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This device is part of the SPC560Bx family, which is designed to meet the rigorous demands of automotive applications and beyond.

At the heart of this microcontroller is a powerful 32-bit Power Architecture core, which operates at a frequency of up to 64 MHz. This core provides the computational horsepower necessary for complex algorithms and real-time processing, making it ideal for automotive control units, sensor modules, and various industrial control systems.

The SPC560B64L7C6E0X comes with 1 MB of flash memory and 64 KB of RAM, providing ample space for application code and data storage. This generous memory allocation allows developers to implement sophisticated programs without worrying about space constraints.

In terms of connectivity, this MCU offers a range of options including multiple CAN (Controller Area Network) interfaces, which are essential for automotive communication networks. Additionally, it features several Serial Peripheral Interfaces (SPI), UARTs (Universal Asynchronous Receiver/Transmitters), and I2C modules for versatile peripheral connections.

With its advanced Timer units and PWM (Pulse Width Modulation) channels, the SPC560B64L7C6E0X is well-suited for precise control tasks, such as motor control or LED lighting systems. Its robust design includes enhanced safety features, like a Memory Protection Unit (MPU) and a watchdog timer, which help to ensure reliable operation in safety-critical environments.

Manufactured with STMicroelectronics' high-quality standards, the SPC560B64L7C6E0X is designed to withstand the harsh conditions typical of automotive and industrial settings. It operates over a wide temperature range and is available in an LQFP144 package, which is conducive to compact and efficient PCB (Printed Circuit Board) designs.

Overall, the SPC560B64L7C6E0X microcontroller is a robust and versatile choice for developers looking to create advanced applications where performance, reliability, and a wide array of features are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9701 $56.9103
7+ $15.5652 $108.9564
10+ $15.0788 $150.7880
14+ $14.5924 $204.2936
18+ $14.1060 $253.9080
24+ $12.6468 $303.5232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess