EN
  • EN
  • DE

SPC560B64L3B6E0X

Part No SPC560B64L3B6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Number of I/O 77
Family Name SPC560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852620-SPC560B64L3B6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B64L3B6E0X CAD Model

Description

STMicroelectronics SPC560B64L3B6E0X Microcontroller

The SPC560B64L3B6E0X is a cutting-edge microcontroller from the reputable semiconductor manufacturer STMicroelectronics, designed to cater to the demanding requirements of automotive and industrial applications. This powerful microcontroller is part of STMicroelectronics' SPC560Bx family, which is renowned for its high performance, reliability, and a rich set of features.

Key Features

  • Core: The SPC560B64L3B6E0X is built around a 32-bit Power Architecture® with a clock speed of up to 64 MHz, providing robust computational capabilities and efficient handling of complex tasks.
  • Memory: It comes equipped with 64 KB of RAM and 768 KB of flash memory, offering ample space for application code and data storage without compromising performance.
  • Communication Interfaces: Multiple communication interfaces are included, such as CAN, LIN, and serial communication interfaces, ensuring versatile connectivity options for various peripherals and networks.
  • Advanced Timer Units: The device features advanced timer units that support motor control, PWM generation, and timing operations, making it ideal for real-time applications.
  • Analog-to-Digital Converters (ADCs): High-resolution ADCs provide precise analog signal measurement, crucial for sensor interfacing and data acquisition tasks.
  • Enhanced Safety Features: With safety features that meet the automotive safety integrity level (ASIL), the SPC560B64L3B6E0X is engineered to provide reliable operation in safety-critical systems.

Applications

The microcontroller's robust feature set makes it particularly suited for applications such as engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and performance also make it an excellent choice for industrial automation and control systems.

Package and Quality

The SPC560B64L3B6E0X is available in an LQFP144 package, which is designed to optimize the printed circuit board (PCB) space without compromising on I/O capabilities. STMicroelectronics ensures the highest quality standards, with the microcontroller being qualified for automotive-grade applications, providing confidence in its durability and performance under harsh conditions.

Overall, the SPC560B64L3B6E0X from STMicroelectronics represents a versatile and reliable solution for designers looking to integrate a high-performance microcontroller into their automotive or industrial products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess