EN
  • EN
  • DE

SPC560B40L5C6E0X

Part No SPC560B40L5C6E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series SPC560B
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804943-SPC560B40L5C6E0X
Ultra Librarian 3D Model Ultra Librarian SPC560B40L5C6E0X CAD Model

Description

Product Overview: SPC560B40L5C6E0X

The SPC560B40L5C6E0X is a cutting-edge microcontroller product from STMicroelectronics, specifically designed for automotive applications. It is part of the SPC560Bx family, which is well-known for its robust performance and reliability in the challenging conditions typical of automotive environments.

Key Features

  • Core: The microcontroller is powered by a 32-bit Power Architecture® with a clock speed of up to 64 MHz, providing a solid foundation for complex and demanding automotive applications.
  • Memory: It comes with a generous memory provision, including 512 KB of flash memory and 64 KB of RAM, which ensures ample space for application code and data storage.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, making it suitable for under-the-hood applications.
  • Input/Output: It offers a variety of input/output options, including multiple CAN interfaces, LIN, and numerous general-purpose I/O pins for versatile connectivity and control.
  • Timers and Watchdogs: The microcontroller features advanced timer modules and watchdog timers to support real-time applications and system integrity.
  • Security: Enhanced security features are integrated to protect against unauthorized access and to ensure the safety of automotive systems.

Applications

The SPC560B40L5C6E0X is ideal for a wide range of automotive applications. It is particularly suited for:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Transmission Control Units (TCUs)
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Advanced Driver Assistance Systems (ADAS)

Design Support

STMicroelectronics provides comprehensive design support for the SPC560B40L5C6E0X, including development tools, software libraries, and documentation to accelerate the design and development process for automotive engineers and system integrators.

With its robust feature set and strong support ecosystem, the SPC560B40L5C6E0X microcontroller is a reliable and versatile choice for automotive manufacturers looking to enhance the performance and security of their next-generation vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5341 $55.3410
23+ $4.5408 $104.4384
35+ $4.3989 $153.9615
47+ $4.2570 $200.0790
61+ $4.1151 $251.0211
82+ $3.6894 $302.5308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,280 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess