EN
  • EN
  • DE
  • IT

SPC560B40L3B6E0Y

Part No SPC560B40L3B6E0Y
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263512-SPC560B40L3B6E0Y
Ultra Librarian 3D Model Ultra Librarian SPC560B40L3B6E0Y CAD Model

Description

STMicroelectronics SPC560B40L3B6E0Y Microcontroller

The SPC560B40L3B6E0Y is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding needs of automotive applications. This microcontroller is part of the SPC560Bx family, which is known for its high performance and reliability in automotive body electronics, such as lighting, gateway, and advanced sensor systems.

At the heart of the SPC560B40L3B6E0Y lies a powerful 32-bit PowerPC core, which operates at a frequency of up to 64 MHz. This core provides the computational horsepower necessary for complex algorithms and control tasks. The device features 512KB of flash memory, allowing for ample storage of application code and data, along with 64KB of RAM for efficient run-time operations.

The microcontroller's robust architecture is designed with integrated safety features that make it compliant with the stringent requirements of the automotive industry. It includes a Memory Protection Unit (MPU) that enhances the safety of applications by preventing unauthorized memory access, and an Error Correction Code (ECC) on both flash and RAM, ensuring data integrity and system reliability.

Connectivity is a strong suit of the SPC560B40L3B6E0Y, with multiple communication interfaces such as CAN, LIN, and SPI. These interfaces enable the microcontroller to communicate with other components within the vehicle’s network, ensuring seamless data exchange and system integration. The device also boasts a rich set of I/O ports and timers, which are essential for handling various sensor inputs and actuator outputs.

For development and debugging, the SPC560B40L3B6E0Y supports industry-standard JTAG and Nexus interfaces, making it easier for engineers to develop, test, and debug their applications. The microcontroller is also supported by a comprehensive suite of software tools and libraries provided by STMicroelectronics, simplifying the development process and reducing time to market.

Encased in a LQFP64 package, the SPC560B40L3B6E0Y is designed for space-constrained applications, offering a compact solution without compromising on performance or features. Its robust design and wide operating temperature range make it suitable for the harsh environments typical in automotive applications.

In summary, the SPC560B40L3B6E0Y from STMicroelectronics is a versatile and reliable microcontroller that offers the performance, safety features, and connectivity required for modern automotive electronics.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess