Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series SPC56
Product Status Not For New Designs
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC560
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263348-SPC560B40L3B3EDX
Ultra Librarian 3D Model Ultra Librarian SPC560B40L3B3EDX CAD Model

Description

STMicroelectronics SPC560B40L3B3EDX Microcontroller

The SPC560B40L3B3EDX is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that is specifically designed to meet the rigorous demands of the automotive industry. This MCU is part of the SPC560Bx family that offers a blend of performance, reliability, and cost-effectiveness, making it an ideal choice for a wide range of automotive applications.

Key Features:

  • Core: The SPC560B40L3B3EDX is built around a powerful 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, providing the computation power required for complex automotive control tasks.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, offering ample storage for application code and data.
  • Advanced Timer: This MCU features an advanced modular timer system that includes six PWM channels, suitable for precise control in powertrain and body control applications.
  • Communication Interfaces: The device supports multiple communication protocols, including CAN, LIN, and SPI, ensuring versatile connectivity options for in-vehicle networking.
  • Analog-to-Digital Converter (ADC): It incorporates a 10-bit ADC with up to 16 channels, enabling accurate sensor signal conversion for real-time decision-making.
  • Enhanced Safety Features: With an emphasis on safety, the SPC560B40L3B3EDX includes features like a Memory Protection Unit (MPU), a watchdog timer, and error correction code (ECC) logic on both flash and RAM to ensure reliable operation in safety-critical systems.
  • Low Power Consumption: Designed for efficiency, the MCU offers multiple power-saving modes to reduce the overall power consumption in various operating conditions.

Applications:

The SPC560B40L3B3EDX is highly suited for applications within the automotive sector such as engine management systems, transmission control units, body control modules, and advanced driver assistance systems (ADAS). Its robust architecture and comprehensive feature set also make it a viable option for industrial and consumer electronics that require high reliability and performance.

Package and Quality:

The MCU is available in a LQFP64 package, which provides a compact footprint while allowing for sufficient I/O ports and connectivity options. STMicroelectronics ensures that the SPC560B40L3B3EDX meets stringent automotive quality standards, including AEC-Q100 certification, to withstand harsh operating conditions and provide a long service life.

Overall, the SPC560B40L3B3EDX from STMicroelectronics is a robust and feature-rich microcontroller that delivers the performance and reliability required for today's advanced automotive electronics.

You May Also Be Interested in

Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Renesas Electronics America
MCU
Lowest to $43.2438
ECAD model for R5F2123CKFP
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention