EN
  • EN
  • DE

SY10E122JY

Part No SY10E122JY
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 9-BIT BUFFER | IC BUF NON-INVERT -5.5V 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 9
Number of Bits per Element 1
Output Type Push-Pull
Supply Voltage (V) -4.2V ~ -5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 10E122
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262930-SY10E122JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E122JY CAD Model

Description

The SY10E122JY from Microchip Technology is a high-performance, precision integrated circuit that is part of their comprehensive portfolio designed for advanced electronic systems. This device is a testament to Microchip's commitment to providing innovative solutions that meet the rigorous demands of the modern electronics industry.

Key Features

  • High-Speed Operation: The SY10E122JY is engineered to function at exceptionally high speeds, making it suitable for critical applications where timing and speed are crucial.
  • Low Power Consumption: Despite its high-speed capabilities, this device is designed to consume minimal power, which is essential for energy-efficient designs and battery-powered applications.
  • Durable Construction: Crafted with robust materials, the SY10E122JY is built to withstand harsh conditions and provide reliable performance over an extended period.
  • Versatile Applications: The flexibility of this component allows it to be utilized in various applications, ranging from telecommunications to computing and beyond.

Technical Specifications

  • Voltage Range: The SY10E122JY operates within a specific voltage range, ensuring compatibility with standard power supplies and ease of integration into various circuits.
  • Logic Type: This device employs advanced logic technology to deliver fast and accurate signal processing, contributing to the overall efficiency of the systems it is used in.
  • Package Type: The packaging of the SY10E122JY is designed for optimal thermal management and space-saving on printed circuit boards, facilitating compact and effective designs.

Applications

The SY10E122JY is ideal for a wide array of applications, including but not limited to:

  • High-speed data transmission systems
  • Complex computing operations
  • Telecommunications infrastructure
  • Industrial automation and control systems

With its combination of speed, efficiency, and reliability, the SY10E122JY from Microchip Technology is a superior choice for engineers and designers looking to push the boundaries of electronic innovation.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0540 $98.1080
3+ $40.2494 $120.7482
5+ $38.9916 $194.9580
7+ $37.7339 $264.1373
8+ $36.4761 $291.8088
11+ $32.7027 $359.7297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess