EN
  • EN
  • DE

M48T201V-85MH1E

Part No M48T201V-85MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock Parallel 512Kbyte Clock/Calendar/NV Timekeeping RAM/Watchdog Timer/Battery Backup/Alarm 44-Pin SOH Tube / IC RTC CLK/CALENDAR PAR 44-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Timekeeper
Packaging Tube
Part Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Supervisor, Watchdog Timer, Y2K
Date Format YY-MM-DD-dd
Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Battery 3V
Current - Timekeeping (Maximum) 2mA @ 3V ~ 3.6V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-BSOP (0.337", 8.56mm Width) requires SNAPHAT
Manufacturer Package 44-SOH
Win Source Part Number 785055-M48T201V-85MH1E
Popularity Medium
Supply and Demand Status Limited
Family Name M48T201
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M48T201V-85MH1E CAD Model

Description

Product Overview: M48T201V-85MH1E

The M48T201V-85MH1E is a state-of-the-art TIMEKEEPER® integrated circuit from STMicroelectronics, designed to provide a comprehensive solution for complex timekeeping requirements in a range of electronic applications. This device combines a high-capacity static RAM with a real-time clock, a crystal, a power-fail control circuit, and a battery in a single package, ensuring long-term data retention and precise timekeeping even during power outages.

Key Features

  • Real-Time Clock (RTC): Embedded within the device, the RTC keeps track of seconds, minutes, hours, days, date, months, and years with leap year compensation valid up to the year 2100.
  • Integrated Battery: The M48T201V-85MH1E comes with a built-in, long-life battery that ensures data and time retention for over 10 years in the absence of external power.
  • Power-Fail Defer Function: The power-fail defer function allows the device to automatically switch to battery mode during power failures, ensuring uninterrupted timekeeping and data protection.
  • High-Speed SRAM: With 2 Mbit (256K x8) of high-speed, low-power SRAM, this device provides ample storage for critical data, which remains protected during power loss.
  • Package: The M48T201V-85MH1E is available in a 44-pin SOIC (SOJ) package that is compatible with surface mount technology, making it suitable for automated assembly processes.

Applications

This versatile memory and timekeeping solution is perfect for a wide array of applications, including:

  • Telecommunications systems
  • Industrial systems with embedded data logging
  • POS terminals
  • Network servers
  • Medical equipment
  • Other electronic devices requiring long-term accurate timekeeping and data retention

Reliability and Performance

The M48T201V-85MH1E is designed for reliability and performance. Its integrated crystal ensures stable and accurate time measurements, while the robust battery technology provides a reliable backup power source. The device operates within a temperature range of 0°C to +70°C, making it suitable for commercial-grade applications.

STMicroelectronics' commitment to quality and innovation is reflected in the M48T201V-85MH1E, providing designers and engineers with a reliable, high-performance solution for their timekeeping and data storage needs.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 14TDFN
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 14TSSOP
Lowest to $5.7552
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
GN Semiconductor
External SOP-8 Real Time Clocks RoHS
Lowest to $0.1701

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4915 $67.4575
11+ $11.0700 $121.7700
17+ $10.7241 $182.3097
23+ $10.3781 $238.6963
29+ $10.0321 $290.9309
39+ $8.9944 $350.7816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess