EN
  • EN
  • DE

SP30N345MRC

Part No SP30N345MRC
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 756789-SP30N345MRC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP30N345MRC CAD Model

Description

Introducing the SP30N345MRC - A High-Efficiency MOSFET from STMicroelectronics

The SP30N345MRC is a state-of-the-art N-channel Power MOSFET, engineered by the renowned semiconductor manufacturer STMicroelectronics. This advanced power device is designed to meet the rigorous demands of modern electronic applications, offering high efficiency, reliability, and performance. It is a perfect fit for a variety of applications, including switch-mode power supplies, motor control, and power management systems.

Key Features:

  • High Voltage Capability: The SP30N345MRC boasts a maximum drain-source voltage (V<sub>DS) of 345V, enabling it to handle high voltage applications with ease.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.135 ohms, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Current Handling: The device is capable of supporting a continuous drain current (I<sub>D) of up to 30A, making it suitable for high-power applications.
  • Fast Switching Speed: Fast switching characteristics reduce transition losses and improve the MOSFET's performance in high-frequency power conversion applications.
  • Enhanced Thermal Performance: The SP30N345MRC is encapsulated in a robust package that enhances its thermal dissipation, ensuring stable operation even under high-temperature conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing additional reliability and peace of mind for designers.

Applications:

  • LED Lighting Systems
  • DC/DC Converters
  • AC/DC Switch-mode Power Supplies
  • High Efficiency Power Management
  • Motor Control Circuits

The SP30N345MRC from STMicroelectronics is not just a component; it's a robust solution designed to push the boundaries of power efficiency and reliability. With its impressive electrical characteristics and thermal performance, this MOSFET is poised to be a key component in driving innovation across a wide range of high-voltage and high-power applications.

Whether you're designing for industrial, consumer, or automotive markets, the SP30N345MRC offers the performance and durability you need to create products that stand out in today's competitive landscape.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess