Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SMA6TY, TRANSIL
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 28.2V
Minimum Breakdown Voltage 31.4V
Maximum Clamping Voltage 59V
Current - Peak Pulse (10/1000μs) 68A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package DO-214AC, SMA
Manufacturer Package SMA (DO-214AC)
Win Source Part Number 794595-SMA6T33CAY
Popularity Medium
Supply and Demand Status Limited
Family Name SMA6T33CAY
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SMA6T33CAY CAD Model

Description

STMicroelectronics SMA6T33CAY Transil™ TVS Diode

The SMA6T33CAY from STMicroelectronics is a robust Transil™ transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This device is specifically engineered to safeguard automotive electronics, which are increasingly susceptible to electrical disturbances as vehicles incorporate more advanced electronic systems.

Encased in a compact SMA (DO-214AC) package, the SMA6T33CAY offers a stand-off voltage of 33V, which is the maximum voltage that can be applied over the TVS diode without causing it to conduct significantly. In the event of a transient voltage spike, this diode can handle a peak pulse power dissipation of 600W (10/1000μs), ensuring reliable protection for the connected circuitry.

One of the key features of the SMA6T33CAY is its low clamping voltage, which reduces stress on the protected component at the moment the TVS diode starts conducting. This characteristic is crucial for preserving the longevity and reliability of sensitive automotive electronics. The device also offers a low leakage current, minimizing power loss when the diode is in its standby state and not actively conducting.

The SMA6T33CAY is AEC-Q101 qualified, reflecting its suitability for automotive applications where quality and reliability are paramount. It is designed to withstand harsh automotive environments, offering a wide operating temperature range from -55°C to +150°C. This ensures that the device can perform reliably under extreme temperature variations that are common in automotive settings.

Additionally, the SMA6T33CAY is compliant with ISO 7637-2 and ISO 16750-2 pulse 5b and pulse 1 standards, which define the transient immunity performance requirements for electrical systems in road vehicles. This compliance underscores the device's capability to withstand the stringent electrical disturbances encountered in automotive applications.

In summary, the SMA6T33CAY Transil™ TVS diode from STMicroelectronics is an optimal choice for designers seeking to enhance the transient voltage protection of automotive electronics. Its combination of high power capacity, low clamping voltage, and compliance with automotive standards make it a reliable and effective solution for safeguarding critical electronic components against voltage transients.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0302
ECAD model for SMBJ58A/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to $0.1034
ECAD model for SZMMBZ33VALT1G
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to $1.6250
ECAD model for 824520241

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4285 $51.4200
285+ $0.3516 $100.2060
445+ $0.3406 $151.5670
610+ $0.3296 $201.0560
785+ $0.3187 $250.1795
1,055+ $0.2857 $301.4135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 96,826 pieces
MOQ: 120 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention