Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series SPT
Package Tape & Reel
Type Zener
Unidirectional Channels 3
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 38V
Voltage - Clamping (Max) @ Ipp 46V
Current - Peak Pulse (10/1000µs) 2A (8/20µs)
Power - Peak Pulse 100W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 6-VQFN Exposed Pad
Supplier Device Package 6+3-QFN (3x3)
Base Product Number SPT01
Other Names SPT01-335DEE,497-18726-6,497-18726-2,497-18726-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298406-SPT01-335DEE
Ultra Librarian 3D Model Ultra Librarian SPT01-335DEE CAD Model

Description

STMicroelectronics SPT01-335DEE Overview

The SPT01-335DEE is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-quality components. This particular device is part of STMicroelectronics' extensive portfolio of power transistors, designed to meet the rigorous demands of modern electronic applications.

Key Features

  • High-Efficiency Power Management: The SPT01-335DEE is engineered to provide efficient power management, making it ideal for a wide range of applications that require reliable power control.
  • Advanced Technology: Utilizing the latest in semiconductor technology, this product offers superior performance in terms of switching speeds and thermal management.
  • Durability: Built to withstand tough conditions, the SPT01-335DEE is robust and durable, ensuring a long operational life in even the most challenging environments.
  • Compact Design: The compact size of the SPT01-335DEE allows for more flexible design options and makes it suitable for space-constrained applications.

Applications

The versatility of the SPT01-335DEE makes it a perfect choice for a broad array of applications. It is particularly well-suited for:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive applications
  • Renewable energy systems

Product Specifications

The SPT01-335DEE boasts impressive specifications that underscore its performance capabilities:

  • Optimized for high-efficiency power conversion
  • Exceptional thermal performance
  • Low on-resistance
  • High-speed switching
  • Robust construction for enhanced reliability

For designers and engineers looking for a reliable power transistor that does not compromise on performance, the SPT01-335DEE from STMicroelectronics is an excellent choice. With its advanced features and proven durability, it stands out as a key component in power management solutions.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8226 $53.4690
150+ $0.6750 $101.2500
230+ $0.6539 $150.3970
320+ $0.6328 $202.4960
410+ $0.6117 $250.7970
550+ $0.5484 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,415 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention