Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series SM2T, TRANSIL™
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V
Voltage - Breakdown (Min) 3.6V
Voltage - Clamping (Max) @ Ipp 6.8V
Current - Peak Pulse (10/1000µs) 30A
Power - Peak Pulse 200W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 2500pF @ 1MHz
Mounting Type Surface Mount
Package / Case DO-216AA
Supplier Device Package DO-216AA
Base Product Number SM2T3
Standard Package 12,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 668148-SM2T3V3A
Ultra Librarian 3D Model Ultra Librarian SM2T3V3A CAD Model

Description

STMicroelectronics Product Overview: SM2T3V3A Transil™ Diode

The SM2T3V3A from STMicroelectronics is a high-performance Transil™ diode designed to provide state-of-the-art overvoltage protection for sensitive electronics. This transient voltage suppression (TVS) diode is engineered to clamp transient voltages and shunt excess energy away from the protected components, ensuring the reliability and longevity of electronic systems.

Key Features

  • Stand-off Voltage: The device features a stand-off voltage of 3.3V, making it suitable for a range of low-voltage applications.
  • Peak Pulse Power: With a peak pulse power dissipation of 400W (10/1000µs), the SM2T3V3A can handle significant transient power spikes.
  • Low Clamping Voltage: The low clamping voltage ensures that sensitive circuits are well protected from overvoltage events without being exposed to excessive voltage levels.
  • Fast Response Time: The diode's fast response time to transient overvoltages ensures that the protected components are immediately shielded from harmful voltage spikes.
  • Low Capacitance: The device features low capacitance, making it ideal for high-speed data lines and other applications where signal integrity is crucial.
  • Package: Available in a compact SMB (DO-214AA) package, the SM2T3V3A is designed to save board space and is suitable for automated assembly.
  • Compliance: It complies with the IEC 61000-4-2 and IEC 61000-4-5 standards, ensuring compatibility with electrostatic discharge (ESD) and surge requirements.

Applications

The SM2T3V3A is versatile and can be used in a variety of applications, including:

  • Protection of I/O Interfaces
  • Computer and Consumer Electronics
  • Telecommunication Devices
  • Power Supply Protection
  • Industrial Electronics

Conclusion

With its robust design and comprehensive features, the SM2T3V3A Transil™ diode from STMicroelectronics is an excellent choice for designers looking to enhance the overvoltage protection of their electronic products. Its ability to mitigate the effects of transient voltage spikes helps to prevent damage to sensitive components, ensuring system reliability in a wide array of applications.

You May Also Be Interested in

Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3477 $50.4165
355+ $0.2853 $101.2815
545+ $0.2764 $150.6380
750+ $0.2675 $200.6250
970+ $0.2586 $250.8420
1,295+ $0.2318 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,144 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention