Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58.1V
Voltage - Breakdown (Min) 64.6V
Voltage - Clamping (Max) @ Ipp 121V
Current - Peak Pulse (10/1000µs) 33A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Base Product Number SM6T68
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-10807-6,497-10807-1,497-10807-2,-497-10807-6,-497-10807-2,-497-10807-1
Standard Package 2,500
Win Source Part Number 1335010-SM6T68CAY
Ultra Librarian 3D Model Ultra Librarian SM6T68CAY CAD Model

Description

The SM6T68CAY from STMicroelectronics is a robust Transil™ diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. This high-quality transient voltage suppressor (TVS) is a key component in safeguarding circuits by clamping the unwanted high-voltage spikes to a safe threshold.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 68V, making it suitable for a range of industrial and consumer applications that require this level of voltage protection.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000μs surge), the SM6T68CAY can handle significant power spikes, ensuring reliable operation during electrical surges.
  • Low Clamping Voltage: It features a low clamping voltage, which minimizes the stress on the protected circuit component during a transient voltage event.
  • Fast Response Time: The device boasts an exceptionally fast response time to transient events, ensuring immediate protection for sensitive circuits.
  • Package: The SM6T68CAY is available in an SMB (DO-214AA) package, which is compact and suitable for automated assembly processes, saving time and cost in manufacturing.
  • Operating Temperature Range: It operates over a wide temperature range from -55°C to +150°C, making it versatile for various operating environments.

Applications

The SM6T68CAY is ideal for protecting voltage-sensitive components in a variety of applications, including:

  • Power supply lines
  • Computer systems
  • Telecommunication systems
  • Industrial electronics
  • Consumer electronics

Reliability and Compliance

STMicroelectronics ensures that the SM6T68CAY meets rigorous standards for reliability and performance. The device is compliant with industry standards, including RoHS and ISO 9001/ISO 14001 certifications, reflecting STMicroelectronics' commitment to environmental responsibility and quality management.

For engineers and designers looking for a reliable and efficient solution to protect their electronic circuits from voltage transients, the SM6T68CAY Transil™ diode from STMicroelectronics is an excellent choice. Its combination of features and compliance with industry standards makes it a trusted component in safeguarding electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE DSN0603-2 / Clamp Ipp Tvs Diode Surface Mount DSN0603-2
Lowest to $0.0393
ECAD model for PESD9V0W1BCSFYL
Diodes Incorporated
TVS DIODE 12VWM 19.9VC D-FLAT / 19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount D-Flat
Need more? Email Us
ECAD model for P6SMAJ12ADF-13
Yageo
SMDJ, DO-214AB, 16V, 26V, REEL 1 / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2094
ECAD model for SMDJ16CA/TR13
Nexperia USA Inc.
TVS DIODE 3.3VWM 13VC DSN1006-2 / 13V Clamp 70A (8/20µs) Ipp Tvs Diode Surface Mount DSN1006-2
Lowest to $0.0473
ECAD model for PTVS3V3Z1BSCYL
Yageo
SMAJ, DO-214AC, 22V, 35.5V, REEL / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for SMAJ22CA/TR13
Yangzhou yangjie electronic co., ltd
TVS - Diodes DFN1006-2L 5V Bi / 14V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount DFN1006-2L
Need more? Email Us
ECAD model for ESDSLC5V0LBS
Bourns Inc.
Transient Voltage Suppressors | DIO TVS VWM 78V 5KW BIDIR SMC
Lowest to $0.3293
ECAD model for 5.0SMDJ78CA
Littelfuse Inc.
ESD Suppressor Diode Polymer Bi-Dir 14V 40Vc Automotive 2-Pin Case 0402(1006Metric) T/R
Lowest to $0.0352
ECAD model for RF1600-000
Comchip Technology
TVS DIODE 17VWM 46V 0402C/SOD923 / 46V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.0348
ECAD model for CPDQC17VE-HF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4362 $50.1630
280+ $0.3579 $100.2120
435+ $0.3467 $150.8145
600+ $0.3355 $201.3000
775+ $0.3244 $251.4100
1,035+ $0.2908 $300.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 162,500 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention