EN
  • EN
  • DE

MCP1407-E/AT

Part No MCP1407-E/AT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE TO220-5 / Low-Side Gate Driver IC Non-Inverting TO-220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise / Fall Time (Typ) 20ns, 20ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Supplier Device Package TO-220-5
Base Product Number MCP1407
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1407EAT
Standard Package 50
Win Source Part Number 1323545-MCP1407-E/AT
Ultra Librarian 3D Model Ultra Librarian MCP1407-E/AT CAD Model

Description

MCP1407-E/AT - Microchip Technology

The MCP1407-E/AT is a high-performance MOSFET driver from Microchip Technology, designed to deliver outstanding quality and performance for a wide range of applications. This robust and efficient driver is capable of providing high peak output current from a 4.5V to 18V input supply, with an extended temperature range making it suitable for industrial, automotive, and consumer applications.

Key Features:

  • High Peak Output Current: This device can deliver peak output currents up to 6A, ensuring efficient driving of large capacitive loads with rapid switching times.
  • Wide Operating Voltage Range: With an input supply voltage range from 4.5V to 18V, the MCP1407-E/AT is versatile and can be used in various circuit configurations.
  • Low Shoot-Through/Cross-Conduction Current: The device features matched rise and fall times to minimize cross-conduction and shoot-through current, enhancing the overall reliability and performance.
  • High Capacitive Load Drive Capability: It has the capability to drive high capacitive loads, making it ideal for applications requiring high-speed switching.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature limits, thereby preventing damage from overheating.
  • Inverting and Non-Inverting Outputs: The MCP1407-E/AT provides both inverting and non-inverting outputs, offering design flexibility.
  • Latch-Up Protected: The driver includes latch-up protection up to 1.5A, which adds an extra layer of security against overcurrent conditions.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications:

The MCP1407-E/AT is an excellent choice for driving power MOSFETs and IGBTs used in a variety of applications including DC-DC converters, motor controllers, power supplies, and other high-power switching applications. Its robust design and reliable performance make it an integral component for engineers seeking to design systems with stringent power requirements and high reliability.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess