Overview of SM6T30CATRSM6T30CA Transient Voltage Suppressor
The SM6T30CATRSM6T30CA is a high-performance transient voltage suppressor (TVS) diode from STMicroelectronics, designed to provide robust protection for sensitive electronic circuits against voltage transients induced by system-level events such as lightning strikes, electrostatic discharge (ESD), and load dump. This TVS diode is specifically engineered to safeguard voltage-sensitive components from destruction or degradation, ensuring the reliability and longevity of electronic systems in various applications.
Key Features
- Stand-off Voltage: The device offers a stand-off voltage of 30V, making it suitable for a range of applications that require this level of voltage protection.
- Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs), providing a high level of protection against transient voltage spikes.
- Low Clamping Voltage: The SM6T30CATRSM6T30CA features a low clamping voltage, which ensures that the protected components are exposed to minimal stress during transient conditions.
- Fast Response Time: With its fast response time to transient events, this TVS diode quickly clamps the overvoltage, protecting downstream components almost instantaneously.
- Bi-directional Device: The bi-directional design allows for protection in both polarities, simplifying circuit design and reducing component count.
- Package: Housed in a compact DO-214AA (SMB) package, the SM6T30CATRSM6T30CA is ideal for space-constrained applications.
- Compliance: It meets the ISO 7637-2 and ISO 16750-2 standards for automotive applications, ensuring reliability in harsh environments.
Applications
The versatility of the SM6T30CATRSM6T30CA allows it to be used in a wide range of applications, including:
- Automotive electronics
- Industrial systems
- Power supply units
- Telecommunication devices
- Computer interfaces
- Portable devices
Overall, the SM6T30CATRSM6T30CA from STMicroelectronics is a reliable and efficient solution for protecting electronic circuits from voltage transients, ensuring the safety and functionality of a wide array of electronic equipment.