EN
  • EN
  • DE

SM30T15CAY

Part No SM30T15CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 13VWM 21.5VC SMC  /  21.5V Clamp 140A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13V
Voltage - Breakdown (Min) 14.3V
Voltage - Clamping (Max) @ Ipp 21.5V
Current - Peak Pulse (10/1000µs) 140A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Base Product Number SM30T15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-15402-2,-497-15402-6,497-15402-1,-497-15402-1,-497-15402-2,497-15402-6
Standard Package 2,500
Win Source Part Number 981273-SM30T15CAY
Ultra Librarian 3D Model Ultra Librarian SM30T15CAY CAD Model

Description

Overview of SM30T15CAY Transil™ TVS Diode

The SM30T15CAY from STMicroelectronics is a robust transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. This component is part of the Transil™ series, which is renowned for its ability to clamp transient overvoltages and dissipate high surge currents with minimal impact on the system's performance.

Key Features

  • Stand-off Voltage: The SM30T15CAY has a stand-off voltage of 15V, making it suitable for a variety of applications that operate at similar voltage levels.
  • Peak Pulse Power: It can handle 3000W (10/1000µs) peak pulse power, providing a high level of protection against energy surges.
  • Clamping Voltage: With a low clamping voltage, this TVS diode ensures that the voltage spike is limited to a safe level for the protected circuit components.
  • Package: The device comes in an SMB (DO-214AA) package, which is compact and suitable for surface-mount technology (SMT), optimizing board space.
  • Temperature Range: It operates within a junction temperature range of -55°C to +150°C, ensuring reliability over a broad range of environmental conditions.

Applications

The SM30T15CAY is engineered to safeguard electronic systems against voltage transients in various applications, including:

  • Automotive systems
  • Industrial systems
  • Power supply protection
  • Telecommunication devices
  • Consumer electronics

Performance and Quality

STMicroelectronics is committed to delivering high-performance and high-quality components. The SM30T15CAY TVS diode is a testament to this, with its capability to absorb high transient power without performance degradation. Its fast response time ensures that the protected components are shielded from overvoltages in a timely manner. Additionally, it meets or exceeds industry standards for reliability and consistency.

For designers and engineers looking for robust protection in their electronic designs, the SM30T15CAY provides an efficient and reliable solution that minimizes the risk of damage due to electrical transients.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8218 $54.6540
70+ $1.4948 $104.6360
105+ $1.4481 $152.0505
145+ $1.4014 $203.2030
185+ $1.3547 $250.6195
250+ $1.2146 $303.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess