Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT),Tape & Box (TB)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 27V
Voltage - Breakdown (Min) 30V
Voltage - Clamping (Max) @ Ipp 62V
Current - Peak Pulse (10/1000µs) 968A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 7000pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-16156-3,BZW50-27-ND,497-16156-1
Standard Package 100
Win Source Part Number 1024441-BZW50-27
Ultra Librarian 3D Model Ultra Librarian BZW50-27 CAD Model

Description

Product Overview: BZW50-27 from STMicroelectronics

The BZW50-27, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a robust transient voltage suppressor (TVS) diode designed to shield sensitive electronic equipment from voltage spikes and surges. This device is a part of STMicroelectronics' extensive TVS diode product line, which is known for its reliability and performance in protecting against overvoltage transients.

Key Features

  • High Surge Capability: With its ability to handle surge currents of up to 5kA (8/20µs waveform), the BZW50-27 is an excellent choice for safeguarding circuits against severe voltage transients.
  • Stand-off Voltage: The device is designed to offer a stand-off voltage of 27V, making it suitable for a variety of applications that operate within this voltage range.
  • Fast Response Time: Its rapid response to overvoltage events ensures that the connected components are protected without delay.
  • Low Clamping Voltage: The low clamping voltage of the BZW50-27 minimizes the stress on the protected circuit during a transient event, thus enhancing the overall protection.
  • Robust Construction: Housed in a rugged axial package, the device is capable of withstanding mechanical stresses and harsh environmental conditions.

Applications

The BZW50-27 is versatile and can be implemented in a wide range of applications, including:

  • Power supply units
  • Telecommunication systems
  • Industrial electronics
  • Automotive systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BZW50-27 is no exception and undergoes rigorous testing to ensure it meets the stringent standards for which STMicroelectronics is known. Users can expect a reliable performance with a long operational lifespan, making it a trusted component in any protective circuit design.

Conclusion

In summary, the BZW50-27 from STMicroelectronics is a high-performance TVS diode that offers excellent surge protection for electronic devices. Its ability to handle significant surge currents, paired with a fast response time and durable construction, makes it an ideal choice for engineers looking to enhance the resilience of their electronic systems against voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 53VWM 85VC DO214AB / 85V Clamp 17.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Lowest to $0.3614
ECAD model for TPSMC62A
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 5V 9V SC70-6
Lowest to $1.0416
ECAD model for 82400274
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 51V 82.4V P600
Need more? Email Us
ECAD model for 5KP51A
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6427 $50.2113
47+ $2.1683 $101.9101
72+ $2.1006 $151.2432
99+ $2.0328 $201.2472
128+ $1.9651 $251.5328
171+ $1.7618 $301.2678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,777 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention