Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 41.5V
Current - Peak Pulse (10/1000µs) 1446A (1.446kA) (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 11500pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 574923-BZW50-18
Ultra Librarian 3D Model Ultra Librarian BZW50-18 CAD Model

Description

The BZW50-18 is a robust Transil diode from the industry-leading semiconductor manufacturer, STMicroelectronics. This high-power transient voltage suppressor (TVS) is designed to provide reliable protection for sensitive electronic equipment against voltage transients induced by system inductive load switching and lightning disturbances.

Key Features

  • Stand-off Voltage: The BZW50-18 is equipped with a stand-off voltage of 18V, making it suitable for a range of applications that require voltage regulation and protection.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 5000W (10/1000μs surge), ensuring effective protection against high energy transients.
  • Fast Response Time: With its fast response time, this diode reacts quickly to surge events, minimizing the risk of damage to the protected components.
  • Low Clamping Voltage: The low clamping voltage of the BZW50-18 helps to safeguard sensitive circuits by reducing the stress caused by transient overvoltages.
  • High Surge Capability: Its high surge capability makes it ideal for absorbing potentially damaging spikes in electrical circuits.

Applications

The BZW50-18 is versatile and can be used in a variety of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunication systems
  • Industrial electronics
  • Lightning surge protection

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BZW50-18 Transil diode is manufactured with rigorous standards to ensure it meets the reliability and performance requirements of the most demanding applications. It is RoHS compliant and adheres to international safety standards, providing peace of mind for engineers and product developers integrating this component into their designs.

Package Information

The BZW50-18 comes in a molded plastic case and is characterized by its axial leads which are intended for through-hole mounting. This package allows for easy installation and is designed to optimize thermal and electrical performance.

You May Also Be Interested in

Diodes Incorporated
400W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Lowest to $0.0719
ECAD model for SMAJ15CA-13-F
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 11V 18.2V P600
Lowest to $0.6096
ECAD model for 5KP11CA
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 33V 53.3V SMC
Lowest to $0.2955
ECAD model for 1SMC33AT3
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SOT23-5
Lowest to $0.2533
ECAD model for SP0504BAHT
STMicroelectronics
TRANSILTM
Need more? Email Us
ECAD model for BZW50-82B
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0907 $50.1768
59+ $1.7154 $101.2086
91+ $1.6618 $151.2238
125+ $1.6082 $201.0250
161+ $1.5546 $250.2906
216+ $1.3938 $301.0608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention