EN
  • EN
  • DE

SM30T12CAY

Part No SM30T12CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 10VWM 17VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 17V Clamp 176A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name SM30T12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-15400-6, 497-15400-1, 497-15400-2, -497-15400-6, -497-15400-1, -497-15400-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934067-SM30T12CAY
Ultra Librarian 3D Model Ultra Librarian SM30T12CAY CAD Model

Description

Product Overview: SM30T12CAY

The SM30T12CAY is a robust and versatile transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This high-performance TVS diode is specifically engineered to safeguard components in a variety of applications, including automotive systems, industrial platforms, and consumer electronics.

Key Features

  • Stand-off Voltage: The SM30T12CAY comes with a stand-off voltage of 12V, making it suitable for a range of applications where this voltage level is common.
  • Peak Pulse Power: With an impressive peak pulse power dissipation of 3000W (at 10/1000μs), this device is capable of handling significant power spikes, ensuring the protection of downstream components.
  • Low Clamping Voltage: The low clamping voltage of this TVS diode ensures that the voltage spike is limited to a safe level for the protected circuit, thereby preventing potential damage.
  • High Surge Capability: The SM30T12CAY is designed to withstand high surge currents, which is critical in environments where surge exposure is frequent or unpredictable.
  • Unidirectional Device: As a unidirectional TVS, it is optimized for DC applications and provides protection in one direction, which is ideal for protecting polarized components.

Applications

The versatility of the SM30T12CAY allows it to be used in a wide array of applications. It is particularly beneficial in safeguarding automotive electronics, including engine control units, sensors, and infotainment systems, from voltage spikes. Additionally, it is well-suited for industrial applications where machinery is exposed to large electrical transients. Consumer electronics such as personal computers, televisions, and gaming consoles also benefit from the protection offered by the SM30T12CAY.

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the SM30T12CAY is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance under extreme conditions. With its robust design and high surge capability, this TVS diode is an excellent choice for design engineers looking to enhance the durability and longevity of their electronic products.

By integrating the SM30T12CAY into your designs, you can provide an extra layer of protection against voltage transients, ensuring the safety and reliability of your electronic equipment.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4143 $56.5720
90+ $1.1605 $104.4450
135+ $1.1242 $151.7670
185+ $1.0880 $201.2800
240+ $1.0517 $252.4080
320+ $0.9429 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,445 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess