EN
  • EN
  • DE

BZW50-56

Part No BZW50-56
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 56VWM 129VC R6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Cut Tape (CT)Tape & Box (TB)
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 56V
Voltage - Breakdown (Min) 62.2V
Voltage - Clamping (Max) @ Ipp 129V
Current - Peak Pulse (10/1000µs) 465A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 3400pF @ 1MHz
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 574926-BZW50-56
Ultra Librarian 3D Model Ultra Librarian BZW50-56 CAD Model

Description

The BZW50-56 from STMicroelectronics is a robust transient voltage suppressor (TVS) designed to shield sensitive electronic equipment from voltage spikes and surges. This device is a part of the BZW50 series, which is known for its high reliability and superior performance in transient voltage suppression.

Key Features:

  • Stand-off Voltage: The BZW50-56 offers a stand-off voltage of 56V, making it suitable for a wide range of applications that require this level of protection.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 5000W (10/1000μs), ensuring that even the most powerful surges are effectively managed, protecting downstream components from damage.
  • High Surge Capability: This device is capable of withstanding surge currents, making it an ideal choice for high-surge environments.
  • Fast Response Time: With its fast response time, the BZW50-56 reacts quickly to transient events, thereby providing immediate protection to the circuit.
  • Low Clamping Voltage: The low clamping voltage ensures minimal let-through voltage during a transient event, which is critical for protecting sensitive electronic components.
  • Package: The BZW50-56 is available in a molded package which offers a robust solution for through-hole mounting, enhancing the mechanical strength of the device when installed on a printed circuit board.

Applications:

The BZW50-56 is versatile and can be utilized in a variety of applications, including:

  • Industrial systems
  • Telecommunication equipment
  • Power supply units
  • Consumer electronics
  • Automotive systems
  • Surge protection devices

Quality and Reliability:

STMicroelectronics is committed to providing high-quality products. The BZW50-56 is manufactured to meet strict industry standards for performance and reliability. It is designed to endure harsh environmental conditions, ensuring long-term stability and functionality in your electronic systems.

Conclusion:

With its robust design and high surge protection capabilities, the BZW50-56 from STMicroelectronics is an excellent choice for engineers and designers looking to enhance the durability and longevity of their electronic products. Whether it's for commercial or industrial applications, the BZW50-56 provides the assurance that your equipment will be protected against the most demanding transient voltage spikes.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5060 $51.0360
15+ $6.9793 $104.6895
23+ $6.7612 $155.5076
31+ $6.5431 $202.8361
40+ $6.3250 $253.0000
53+ $5.6707 $300.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess