EN
  • EN
  • DE

SI01007JV

Part No SI01007JV
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007279-SI01007JV
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI01007JV CAD Model

Description

Product Overview: SI01007JV by STMicroelectronics

The SI01007JV is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to a wide range of applications, from industrial systems to consumer electronics, providing a reliable and efficient solution for electronic circuits.

Key Features

  • High Performance: The SI01007JV is built to deliver top-notch performance, ensuring that electronic devices operate at their peak efficiency.
  • Durability: Manufactured with robust materials, this product is designed to withstand harsh conditions and provide a long service life.
  • Energy Efficient: In line with STMicroelectronics' commitment to sustainability, the SI01007JV is engineered to minimize power consumption, making it an eco-friendly choice for energy-conscious applications.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications without compromising on functionality or power.

Applications

The versatile nature of the SI01007JV allows it to be utilized in a variety of settings, including:

  • Power management modules
  • Embedded systems
  • Automotive electronics
  • Portable devices
  • Internet of Things (IoT) devices

Technical Specifications

The SI01007JV boasts an impressive set of technical specifications that make it a top choice for engineers and designers:

  • Operating Temperature Range: Specified by manufacturer
  • Package/Case: Provided in a user-friendly package
  • Mounting Type: Options available for various mounting preferences
  • Quality and Reliability: Meets STMicroelectronics' high standards for quality and reliability

For more detailed technical information, potential buyers are encouraged to consult the product datasheet or contact STMicroelectronics directly.

Ordering Information

The SI01007JV can be ordered through STMicroelectronics' network of authorized distributors and representatives. For bulk orders or custom requirements, please reach out to the company's sales team for assistance.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess