EN
  • EN
  • DE
  • IT

SCAABEXB4HL

Part No SCAABEXB4HL
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Asic.abe Ver 2.4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package ASIC
RoHS Compliant
Win Source Part Number 1002363-SCAABEXB4HL
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCAABEXB4HL CAD Model

Description

STMicroelectronics SCAABEXB4HL Product Overview

The SCAABEXB4HL is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronic components industry. This product is designed to cater to the needs of modern electronics, offering a perfect blend of performance, efficiency, and reliability.

Key Features

  • High Performance: The SCAABEXB4HL is built to deliver top-notch performance, making it suitable for high-demand applications in various sectors such as automotive, industrial, and consumer electronics.
  • Energy Efficiency: With the increasing need for energy-saving technologies, this product stands out with its power-efficient design, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Robust Reliability: STMicroelectronics is known for its commitment to quality, and the SCAABEXB4HL is no exception. It is engineered to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The versatile nature of the SCAABEXB4HL allows it to be used in a wide array of applications. It is especially well-suited for:

  • Advanced driver-assistance systems (ADAS)
  • Power management solutions
  • Embedded processing and control units
  • Internet of Things (IoT) devices
  • Consumer electronics such as smartphones, tablets, and wearables

Technical Specifications

The SCAABEXB4HL boasts technical specifications that ensure its adaptability and suitability for complex electronic designs:

  • Optimized for low power consumption
  • High integration to reduce external component count
  • Advanced packaging for space-constrained applications
  • Compliance with industry standards for seamless integration

Conclusion

STMicroelectronics' SCAABEXB4HL is an exemplary product that meets the evolving demands of the electronics industry. Whether you are developing the next generation of consumer gadgets or sophisticated industrial systems, this component offers the reliability and performance needed to drive innovation and efficiency in your projects.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess