STMicroelectronics SBRB1560GT4 Schottky Barrier Rectifier
The SBRB1560GT4 from STMicroelectronics is a high-performance Schottky Barrier Rectifier designed to meet the demanding needs of modern electronic applications. This rectifier is characterized by its low forward voltage drop and high surge current capability, making it an ideal choice for high-efficiency power supply designs and various other applications where power efficiency is critical.
Key Features
- High Junction Temperature: With a maximum operating junction temperature of 150°C, the SBRB1560GT4 is suitable for high-temperature environments, ensuring reliability and performance under thermal stress.
- Low Forward Voltage Drop: The device provides a low forward voltage drop, which translates into reduced power loss and improved efficiency in applications such as switch-mode power supplies and high-frequency DC-DC converters.
- High Surge Current Capability: Its high surge current capability ensures that the device can handle high overcurrent conditions without failure, contributing to the robustness of the end application.
- Guard Ring Die Construction: The Guard Ring Die Construction offers enhanced reliability and performance by providing protection against voltage spikes and transients.
Applications
The SBRB1560GT4 is versatile and can be used in a wide range of applications, including:
- Power Supply Units (PSUs)
- Adapters and Battery Chargers
- LED Lighting
- Automotive Applications
- Solar Power Inverters
- Telecommunication Systems
Product Specifications
The SBRB1560GT4 offers a forward continuous current of 15A and a peak repetitive reverse voltage of 60V. It comes in a TO-263 (D2PAK) package, which is known for its compact size and ability to handle high power density applications.
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The SBRB1560GT4 is manufactured with rigorous standards to ensure it meets the reliability requirements for industrial and automotive-grade applications. Customers can trust this Schottky Barrier Rectifier to deliver consistent performance and durability.