EN
  • EN
  • DE

ST19NP18DR28PVIT

Part No ST19NP18DR28PVIT
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 342935-ST19NP18DR28PVIT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST19NP18DR28PVIT CAD Model

Description

ST19NP18DR28PVIT - A High-Performance Secure Microcontroller from STMicroelectronics

The ST19NP18DR28PVIT is a cutting-edge secure microcontroller designed by STMicroelectronics, renowned for its robust security features and high-performance capabilities. This microcontroller is specifically engineered to meet the demanding requirements of secure transaction systems such as banking, identification, and access control applications.

At the heart of the ST19NP18DR28PVIT is a powerful 8/16-bit CPU core, which allows for efficient processing of complex algorithms and applications. It is complemented by a substantial amount of programmable ROM and RAM, enabling the storage and execution of sophisticated software applications.

The device boasts an advanced security architecture that includes dedicated hardware features to prevent unauthorized access and tampering. These security measures encompass encryption engines for data protection, a true random number generator for secure key generation, and unique hardware anti-tampering mechanisms.

One of the key features of the ST19NP18DR28PVIT is its flexibility in communication interfaces. It supports multiple interface standards, including ISO 7816 for smart cards, ensuring seamless integration into various system designs. Additionally, the microcontroller's I/O ports and serial communication capabilities allow for easy expansion and connectivity with peripheral devices.

STMicroelectronics has equipped the ST19NP18DR28PVIT with a robust power management system, which optimizes power consumption for both active and standby modes. This makes it particularly suitable for portable and battery-powered devices where energy efficiency is paramount.

For developers, STMicroelectronics provides comprehensive support in the form of development tools, software libraries, and documentation, allowing for rapid development and deployment of applications centered around the ST19NP18DR28PVIT microcontroller.

In summary, the ST19NP18DR28PVIT from STMicroelectronics is a highly secure and versatile microcontroller that delivers exceptional performance for secure applications. Its robust security features, multiple communication interfaces, and efficient power management make it an ideal choice for developers looking to create advanced secure systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $135.3384
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3460 $58.6500
60+ $1.9251 $115.5060
93+ $1.8649 $173.4357
128+ $1.8047 $231.0016
166+ $1.7445 $289.5870
222+ $1.5641 $347.2302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess