EN
  • EN
  • DE

ST24LC21BM6TR

Part No ST24LC21BM6TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description 1 Kbit x8 Dual Mode Serial EEPROM for VESA PLUG & PLAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343102-ST24LC21BM6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24LC21BM6TR CAD Model

Description

ST24LC21BM6TR EEPROM by STMicroelectronics

The ST24LC21BM6TR is a robust and efficient serial EEPROM device produced by STMicroelectronics, a leader in the semiconductor industry. This product is designed to provide flexible non-volatile memory storage for a wide range of applications, ensuring data retention and easy data access for systems that require reliable and durable memory solutions.

Key Features

  • Memory Size: The ST24LC21BM6TR offers a storage capacity of 1 Kbit, which is organized as 128 x 8 bits. This size is ideal for applications that need to store configuration parameters, calibration data, or small application logs.
  • Interface: It uses the I²C serial interface, which is a widely used bus interface that enables simple and efficient communication between the EEPROM and microcontrollers or processors on the same board.
  • Write Cycle Time: The device features a fast write cycle time of 5 ms maximum, which allows for quick data updates and minimizes downtime for systems that need to frequently change stored information.
  • Endurance: It boasts a high data endurance with 1 million write cycles per byte, ensuring a long lifespan even in applications that require frequent data changes.
  • Data Retention: With a data retention period of 40 years, the ST24LC21BM6TR guarantees that data remains intact over a significant period, making it suitable for applications where long-term data storage is critical.
  • Operating Voltage: The device operates over a wide voltage range of 2.5V to 5.5V, accommodating various power supply requirements and ensuring compatibility with both low-power and standard-power systems.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it resilient in harsh environmental conditions.
  • Packaging: This EEPROM comes in an 8-pin MiniMap (MLP8) package, which is compact and suitable for space-constrained applications.

Applications

The ST24LC21BM6TR is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Telecommunication systems
  • Portable devices and IoT applications

With its combination of reliability, durability, and flexibility, the ST24LC21BM6TR from STMicroelectronics is an excellent choice for designers looking for a high-quality EEPROM solution.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess