EN
  • EN
  • DE

S2-LPTXQTR

Part No S2-LPTXQTR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description HIGH PERFORMANCE ULTRA-LOW POWER  /  IC RF TxRx + MCU 802.15.4, General ISM < 1GHz SIGFOX™, Wireless M-Bus 413MHz ~ 479MHz, 826MHz ~ 958MHz 24-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr STMicroelectronics
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM < 1GHz
Protocol SIGFOX™, Wireless M-Bus
Modulation 2FSK, 4FSK, 2GFSK, 4GFSK, ASK, OOK
Frequency 413MHz ~ 479MHz, 826MHz ~ 958MHz
Data Rate (Max) 500kbps
Power - Output 16dBm
Serial Interfaces SPI, UART
GPIO 4
Voltage - Supply 1.8V ~ 3.6V
Current - Transmitting 11.5mA ~ 32mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number S2-L
Other Names 497-S2-LPTXQCT,497-S2-LPTXQTR,497-S2-LPTXQDKR
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235745-S2-LPTXQTR
Ultra Librarian 3D Model Ultra Librarian S2-LPTXQTR CAD Model

Description

STMicroelectronics S2-LPTXQTR Ultra-Low Power RF Transmitter

The S2-LPTXQTR from STMicroelectronics is a high-performance, ultra-low power RF transmitter designed for a wide range of applications in the Industrial, Scientific, and Medical (ISM) bands. This device is an ideal choice for systems that require efficient power management and reliable wireless communication, such as wireless sensor networks, home automation, smart metering, and IoT devices.

Key Features

  • Frequency Bands: The S2-LPTXQTR operates in the sub-1 GHz spectrum, supporting the 433, 868, and 920 MHz frequency bands, which are widely used for long-range communication in various regions around the world.
  • Ultra-Low Power Consumption: Designed with power efficiency in mind, this transmitter is capable of achieving extremely low power consumption, making it suitable for battery-operated devices where power availability is critical.
  • Modulation Schemes: It supports multiple modulation schemes including 2-FSK, 4-FSK, OOK, and ASK, providing flexibility to adapt to different communication protocols and requirements.
  • Output Power: The S2-LPTXQTR offers programmable output power up to +16 dBm, ensuring robust signal strength for reliable data transmission over long distances.
  • Configurable Packet Handling: The transmitter comes with an integrated packet handler, which includes features like address checking, CRC computation, and FEC, to ensure data integrity and efficient communication.

Applications

The versatility of the S2-LPTXQTR makes it suitable for a variety of applications, including:

  • Smart metering
  • Home and building automation
  • Wireless sensor networks
  • Industrial control and monitoring
  • IoT devices

Design Support

STMicroelectronics provides comprehensive design support for the S2-LPTXQTR, including development tools, reference designs, and technical documentation to assist engineers in integrating this transmitter into their projects effectively and efficiently.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9423 $50.0191
37+ $2.7561 $101.9757
57+ $2.6629 $151.7853
81+ $2.4767 $200.6127
105+ $2.3836 $250.2780
131+ $2.2905 $300.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess