The PSD813F3-A-15J is a sophisticated integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the Programmable System Devices (PSD) family, which combines the capabilities of microcontroller peripherals with the flexibility of Flash memory in a single device. It's tailored to meet the demands of embedded control systems where reliable, high-speed data processing is a must.
Key Features
- Memory: The device comes equipped with a 3.3V Flash memory, providing ample space for both program and data storage. The Flash memory is in-system programmable (ISP) via JTAG, offering ease of updates and bug fixes after deployment.
- Peripheral Integration: PSD813F3-A-15J includes a variety of integrated peripherals such as programmable input/outputs, which enhance its interfacing capabilities without the need for additional components.
- Security: With security being a prime concern in modern electronic systems, this product features security logic that prevents unauthorized access to the memory content, ensuring the integrity and confidentiality of your application.
Applications
The PSD813F3-A-15J is an excellent choice for a wide range of applications. It's particularly well-suited for:
- Embedded control systems
- Automotive industry applications
- Industrial control units
- Telecommunication systems
- Consumer electronics
Technical Specifications
- Package: The device is offered in a 52-lead, heat-dissipating Thin Shrink Small Outline Package (TSSOP).
- Operating Temperature: It is designed to operate within a temperature range of -40°C to +85°C, making it suitable for harsh environments.
- Supply Voltage: The supply voltage range for this IC is 4.5V to 5.5V.
The PSD813F3-A-15J is a testament to STMicroelectronics' commitment to providing innovative solutions that meet the evolving needs of the electronics industry. With its robust feature set and flexible design, this product stands as an ideal choice for designers looking to enhance their system's performance with a reliable, high-quality integrated circuit.