EN
  • EN
  • DE

PSD813F1A-90U

Part No PSD813F1A-90U
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC FLASH 1M PARALLEL 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Programmable Peripherals IC 64-TQFP (14x14)
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-TQFP (14x14)
Family Name PSD813F
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number 497-1979, 497-1979-NDR
Quantity per package 540
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930905-PSD813F1A-90U
Ultra Librarian 3D Model Ultra Librarian PSD813F1A-90U CAD Model

Description

Product Overview: PSD813F1A-90U from STMicroelectronics

The PSD813F1A-90U is a sophisticated integrated device produced by STMicroelectronics, designed to cater to the demanding needs of embedded control systems. This product combines the versatility of Flash memory with the reliability and performance of programmable logic, making it an ideal solution for a wide range of applications.

Key Features

  • Memory Capacity: The PSD813F1A-90U comes with a substantial Flash memory capacity, enabling the storage of complex firmware and applications.
  • Speed: With an access time of 90ns, this device offers high-speed operations, which is crucial for time-sensitive tasks and enhances overall system performance.
  • Programmable Logic: The inclusion of programmable logic allows for high flexibility and customization of the device to meet specific application requirements.
  • In-System Programmability: This feature enables firmware updates and application modifications without the need for removing the device from the system, providing ease of use and minimizing downtime.
  • Security: The PSD813F1A-90U is equipped with security features to protect the integrity of data and prevent unauthorized access, ensuring a secure operation environment.

Applications

The versatility of the PSD813F1A-90U makes it suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Technical Specifications

The PSD813F1A-90U is built to meet high technical standards, providing robust features that ensure seamless integration into various systems:

  • Package Type: The device is available in a compact PQFP (Plastic Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range, making it reliable in extreme conditions.
  • Quality and Reliability: STMicroelectronics is known for its commitment to quality, and the PSD813F1A-90U is no exception, offering high reliability for critical applications.

The PSD813F1A-90U from STMicroelectronics represents a blend of advanced technology with practical features, tailored to provide a reliable and efficient solution for complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess