EN
  • EN
  • DE

PSD311B-90JI

Part No PSD311B-90JI
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 44PLDCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Interface 44-PLDCC (16.5x16.5)
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLDCC (16.5x16.5)
Family Name PSD311
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-3692, 497-3692-NDR
Quantity per package 29
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930903-PSD311B-90JI
Ultra Librarian 3D Model Ultra Librarian PSD311B-90JI CAD Model

Description

The PSD311B-90JI is a high-performance, Programmable System Device (PSD) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the PSD3XX series, which is known for its integration of microcontroller peripherals that help streamline the design and development of microcontroller-based systems.

Key Features

  • Memory Capacity: The PSD311B-90JI offers a generous memory configuration, including flash memory for program storage and additional EEPROM for data storage, providing ample space for complex applications and data retention.
  • High-Performance: With a 90ns access time, this device is engineered for speed, ensuring quick data retrieval and efficient operation, which is critical for high-speed applications.
  • Integration: It integrates essential functions such as programmable logic, a decoder, address latches, and more, which reduces the need for additional components on the PCB and simplifies the overall design process.
  • Versatility: The PSD311B-90JI is designed to interface with a wide range of microcontrollers, making it a versatile choice for various applications in the automotive, industrial, and consumer electronics sectors.
  • In-System Programmability: This device supports in-system programming (ISP), allowing for firmware updates and application changes without removing the chip from its end application, providing greater flexibility and convenience for product maintenance.

Applications

The PSD311B-90JI is an ideal choice for designers looking to enhance the capabilities of their microcontroller-based systems. It finds application in a multitude of sectors, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Telecommunication systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the PSD311B-90JI is no exception. It goes through rigorous testing and quality assurance processes to ensure reliability and performance in even the most demanding environments. With its robust feature set and STMicroelectronics' reputation for quality, the PSD311B-90JI is a smart choice for your next design project.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess