Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Applications Controller
Interface LPC
Supply Voltage (V) 3.3V
Manufacturer Package 100-BQFP
Supplier Device Package 100-QFP
Mounting Style SMD
Family Part Number LPC47S422
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1204193-LPC47S422-MS
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47S422-MS CAD Model

Description

Microchip Technology LPC47S422-MS Overview

The LPC47S422-MS is a versatile I/O Controller Interface (IO) product from Microchip Technology, designed to provide a broad range of functionality for embedded systems. This advanced Super I/O controller is optimized for high performance and reliability, making it an ideal choice for managing the interface between system processors and peripheral devices in desktop and notebook PCs, as well as industrial computing environments.

Key Features

  • Multiple Interface Support: The LPC47S422-MS offers support for a variety of interfaces including Floppy Disk Drive (FDD), parallel port, and serial ports, ensuring compatibility with a wide array of peripheral devices.
  • Enhanced Power Management: This product features sophisticated power management capabilities, which allow for efficient operation and power savings, contributing to the overall energy efficiency of the system it's implemented in.
  • Programmable Configuration: To cater to different system requirements, the LPC47S422-MS can be programmed via its host interface, allowing for flexible configuration of its integrated peripherals.

Product Specifications

  • Manufacturer: Microchip Technology
  • Part Number: LPC47S422-MS
  • Interface Type: Serial (UART), Parallel, Floppy
  • Package / Case: QFP
  • RoHS: Compliant with RoHS standards, ensuring environmental safety and sustainability.

Applications

The LPC47S422-MS is highly suited for applications that require robust I/O connectivity and control. Its application areas include:

  • Desktop and Notebook PCs
  • Embedded Systems
  • Industrial PCs and Servers
  • Point of Sale (POS) Systems

With its comprehensive feature set and Microchip Technology's reputation for quality, the LPC47S422-MS is a reliable choice for system designers and engineers looking to improve the I/O capabilities of their computing solutions.

You May Also Be Interested in

Zilog
Need more? Email Us
ECAD model for Z0840008VSC/Z80CPU
Texas Instruments
PCI Express™ to PCI Bus Translation Bridge | IC PCI-EXPRESS/BUS BRIDGE 144BGA
Lowest to $7.2712
ECAD model for XIO2001IZAJ
Analog Devices Inc.
IC MUX SWITCHING W/AMP 2:1 8-DIP
Need more? Email Us
ECAD model for AD8170AN
Maxim Integrated
IC INTERFACE SPECIALIZED / Interface
Lowest to $3.8174
ECAD model for MAX7347ATE+TG104
Zilog
Need more? Email Us
ECAD model for Z0840006VSC(Z80CPU)
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSD
Exar Corporation
Need more? Email Us
ECAD model for XRT83SL314IBCPB
Zilog
KIO Serial/Parallel Counter Timer | IC COUNTER/TIMER 12.5MHZ 84PLCC
Need more? Email Us
ECAD model for Z84C9012VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT84L38IBCAA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention