The P80NF12FP is a robust and efficient N-channel Power MOSFET from STMicroelectronics, renowned for its high-performance capabilities in a wide range of electronic applications. This MOSFET is designed to handle high currents and voltages with ease, making it an ideal choice for power conversion and management tasks in both industrial and consumer electronics.
With an advanced STripFET™ II technology, the P80NF12FP offers an excellent on-state resistance (R<sub>DS(on)) of just 0.012 Ohms, minimizing power losses and improving overall efficiency. This low on-resistance, coupled with a high threshold voltage of 4V, ensures that the MOSFET operates effectively under a variety of conditions, providing a reliable solution for designers.
The device boasts a maximum drain-source voltage (V<sub>DSS) of 120V, which allows it to handle high voltage applications with ease. The maximum continuous drain current (I<sub>D) is rated at 80A, ensuring that the MOSFET can support high current loads without suffering from performance degradation. Additionally, the P80NF12FP can withstand peak pulse currents, offering a rugged solution for applications that experience transient conditions.
The P80NF12FP is also characterized by its fast switching speed, which is essential for applications requiring quick response times, such as switching power supplies and DC-DC converters. Its low gate charge (Q<sub>g) contributes to this swift performance, reducing switching losses and further enhancing the efficiency of the overall system.
Designed with a TO-220FP fully molded package, the P80NF12FP ensures excellent thermal performance and durability. Its package is engineered to handle high levels of thermal stress, providing a reliable operation even in harsh environments. The device also features an intrinsic diode with fast recovery time, making it suitable for high-frequency applications and providing additional protection against reverse current conditions.
In summary, the P80NF12FP N-channel MOSFET from STMicroelectronics is a high-quality component designed for demanding power applications. Its combination of low on-resistance, high current handling, fast switching speeds, and robust package make it a versatile choice for engineers looking to optimize their power management systems.